EN
  • EN
  • DE

SPC560B50L5C6E0Y

Part No SPC560B50L5C6E0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor e200z0h
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 36x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 212024-SPC560B50L5C6E0Y
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC560B50L5C6E0Y CAD Model

Description

The SPC560B50L5C6E0Y is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, specifically designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC560Bx family, which is well-known for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The SPC560B50L5C6E0Y is built around a 32-bit Power Architecture® core, which operates at a frequency of up to 64 MHz, offering a perfect blend of processing power and energy efficiency.
  • Memory: It comes with an ample 512 KB of flash memory and 64 KB of RAM, ensuring sufficient space for complex applications and smooth multitasking.
  • Advanced Timer: The MCU includes a Modular Clocked Timer System (MCTS) which provides a wide range of timing and control functions.
  • Communication Interfaces: A variety of communication interfaces such as CAN, LIN, and UART are available, making it highly versatile for different communication protocols.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels allows for precise measurement of analog signals.

Enhanced Safety and Security

The SPC560B50L5C6E0Y is engineered with advanced safety features to ensure reliable operation under various conditions. These include a Memory Protection Unit (MPU), a watchdog timer, and error correction code (ECC) logic on the flash memory. These features make the MCU an ideal choice for safety-critical automotive applications like airbag systems, ABS, and power steering.

Energy Efficiency

With an emphasis on energy conservation, the SPC560B50L5C6E0Y includes power-saving modes like HALT and STOP, which significantly reduce power consumption when the MCU is idle or in low-power operation.

Development Support

STMicroelectronics provides comprehensive development support for the SPC560B50L5C6E0Y, including software libraries, development tools, and evaluation boards. This ensures a seamless development experience and accelerates time-to-market for products incorporating this MCU.

In summary, the SPC560B50L5C6E0Y from STMicroelectronics is a robust and feature-rich microcontroller that offers a perfect solution for developers looking to create sophisticated and reliable automotive and industrial systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2885 $58.0195
15+ $6.8008 $102.0120
23+ $6.5883 $151.5309
32+ $6.3758 $204.0256
41+ $6.1632 $252.6912
55+ $5.5257 $303.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess