EN
  • EN
  • DE

MC10EP05DTG

Part No MC10EP05DTG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Tube
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787663-MC10EP05DTG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP05
Introduction Date September 30, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10EP05DTG CAD Model

Description

ON Semiconductor MC10EP05DTG: High-Performance Differential ECL Comparator

The MC10EP05DTG from ON Semiconductor is a cutting-edge differential ECL (Emitter Coupled Logic) comparator designed for high-speed digital applications. This device is part of ON Semiconductor's 10EP series, which is renowned for its high performance and reliability. It is particularly suited for systems that require fast propagation delays and minimal power consumption, making it an ideal choice for telecommunications, data transmission, and high-speed computing environments.

Key Features

  • High-Speed Performance: The MC10EP05DTG boasts a typical propagation delay of just 150 ps, enabling rapid signal processing for high-speed applications.
  • Power Efficiency: With a power supply voltage of 3.3V to 5.5V and a low typical power dissipation of 46 mW, this comparator is designed for energy-efficient operation.
  • Differential Design: The differential inputs provide improved noise immunity and allow for the reception of very small signal amplitudes, which is critical in high-speed signal processing.
  • PECL Output Levels: The device is compatible with Positive Emitter Coupled Logic (PECL) output levels, ensuring seamless integration with other PECL-compliant components.
  • Temperature Range: The MC10EP05DTG operates over a full industrial temperature range of -40°C to +85°C, ensuring reliability in a wide range of environmental conditions.

Applications

The ON Semiconductor MC10EP05DTG is versatile and can be used in various applications, including:

  • High-speed data communication
  • Automated test equipment
  • High-frequency clock and data distribution networks
  • Precision pulse shaping and waveform generation
  • Signal processing and conditioning

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10EP05DTG is manufactured under strict quality control measures to ensure its performance and durability. It is available in a TSSOP-8 package, which is known for its compact footprint, making it suitable for space-constrained applications.

Whether you're designing a sophisticated communication system or a high-speed digital interface, the MC10EP05DTG differential ECL comparator from ON Semiconductor is a reliable and efficient solution that delivers the speed and precision required for today's advanced electronic applications.

You May Also Be Interested in

ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess