Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Manufacturer Microchip Technology
Series 100E
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 100E107
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2428, SY100E107JZ-ND
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935749-SY100E107JZ
Ultra Librarian 3D Model Ultra Librarian SY100E107JZ CAD Model

Description

Product Overview: SY100E107JZ from Microchip Technology

The SY100E107JZ is a high-performance, quint (5-circuit) differential line receiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is a part of Microchip's SY100E family, which is known for its robust ECLinPS™ (Enhanced Current Mode Logic) line of products, delivering high-speed performance while being optimized for low power consumption.

Key Features

  • High-Speed Operation: The SY100E107JZ is capable of handling very high data rates, making it suitable for applications that require fast data transmission, such as telecommunications or advanced computing systems.
  • Differential Inputs: With five differential line receivers, the device ensures improved noise immunity and is capable of receiving signals over long distances without degradation.
  • Power Supply: The device operates from a 5V ±10% power supply, making it compatible with a variety of system voltages and ensuring easy integration into existing designs.
  • Temperature Range: The SY100E107JZ is designed to perform reliably over an industrial temperature range, making it suitable for harsh environments.

Applications

The SY100E107JZ is ideal for a wide range of applications, including:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • Pulse and data distribution networks
  • High-frequency clock distribution circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY100E107JZ is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most demanding applications. Each device is rigorously tested to ensure performance specifications are met.

Easy Integration

Designed with the user in mind, the SY100E107JZ is available in a 28-lead PLCC package, ensuring ease of integration into various types of circuit boards and systems. Its footprint is compatible with standard layouts, facilitating a smooth design-in process.

For more detailed specifications, application notes, and support documentation, please visit the Microchip Technology website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
IC DUAL AND-OR GATE 14SOIC
Need more? Email Us
ECAD model for 74HC58D,653
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $5.6478
ECAD model for MC100LVEL01DTG
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ECAD model for SY100E101JC
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ECAD model for SY100E107JZ
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1559
ECAD model for NLX1G97BMX1TCG
Nexperia USA Inc.
IC CONFIG MULTI FUNC GATE 6TSOP
Lowest to $0.2062
ECAD model for 74LVC1G97GV,125
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP
Need more? Email Us
ECAD model for SY10EP01VKG-TR
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $2.1940
ECAD model for MC10EP01DR2
Harris Corporation
EXPANDABLE 8-INPUT GATE
Need more? Email Us
ECAD model for CD4048BF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention