Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)
Manufacturer Microchip Technology
Series 100E
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 100E101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935748-SY100E101JC
Ultra Librarian 3D Model Ultra Librarian SY100E101JC CAD Model

Description

The SY100E101JC from Microchip Technology is a high-performance, precision integrated circuit that has been specifically designed to meet the rigorous demands of high-speed digital data systems. This product is part of Microchip's SY100E series, which is known for its reliability and efficiency in processing digital signals.

Key Features

  • High-Speed Performance: The SY100E101JC boasts exceptional speed characteristics, making it suitable for applications that require rapid data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, ensuring energy efficiency in your designs.
  • Differential Inputs and Outputs: It includes differential inputs and outputs, which provide improved noise immunity and allow for the use of longer cable lengths without compromising signal integrity.
  • Compatibility: The SY100E101JC is designed to be compatible with ECL, PECL, and LVPECL standards, offering flexibility in interfacing with different logic families.
  • Temperature Range: This product operates over an extended temperature range, making it suitable for industrial applications where environmental conditions may vary.

Applications

The SY100E101JC is ideal for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Telecommunications and data communications equipment
  • Military and aerospace electronics

Technical Specifications

The SY100E101JC comes in a PLCC-28 package and features multiple technical specifications that make it a versatile choice for designers:

  • Supply Voltage: 4.2V to 5.5V
  • Propagation Delay: Typically 1.0ns
  • Operating Temperature Range: -40°C to +85°C
  • Output Current: 50mA

With its robust design and comprehensive features, the SY100E101JC from Microchip Technology is a solid choice for engineers and designers looking to enhance the performance and reliability of their high-speed digital systems.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ECAD model for SY100E101JC
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Need more? Email Us
ECAD model for 100301DC
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $2.1940
ECAD model for MC10EP01DR2
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $5.6478
ECAD model for MC100LVEL01DTG
Nexperia USA Inc.
IC CONFIG MULTI FUNC GATE 6TSOP
Lowest to $0.2062
ECAD model for 74LVC1G97GV,125
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP
Need more? Email Us
ECAD model for SY10EP01VKG-TR
Texas Instruments
IC SNGL 3-IN POS-AND-OR 6-DSBGA
Lowest to $1.4449
ECAD model for SN74LVC1G0832YZPR
NXP / Nexperia
IC DUAL AND-OR GATE 14SOIC
Need more? Email Us
ECAD model for 74HC58D,653
Harris Corporation
CMOS 8-INPUT AND-OR-INVERT GATE
Need more? Email Us
ECAD model for CD4086BFX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention