Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management, Motor Control
Utilized IC / Part LV8760T
Supplied Contents Board(s)
Win Source Part Number 784736-LV8760TGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name LV8760T
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LV8760TGEVB CAD Model

Description

The ON Semiconductor LV8760TGEVB Evaluation Board is a cutting-edge tool designed for engineers and developers to assess the capabilities and performance of the LV8760TG H-bridge motor driver. This evaluation board serves as a comprehensive platform for testing the motor driver's features in a range of applications, including but not limited to, automotive, industrial automation, and consumer electronics.

Key Features

  • Integrated LV8760TG Motor Driver: At the heart of the evaluation board is the LV8760TG, a highly efficient H-bridge driver capable of driving a bipolar stepper motor or a brushed DC motor.
  • Wide Voltage Range: The board operates over a broad voltage range, from 6V to 16V, making it suitable for various power supply conditions.
  • High Output Current: It can deliver an impressive continuous output current, ensuring it can handle motors requiring significant power.
  • Thermal Shutdown Function: Safety is a priority with the built-in thermal shutdown feature, which prevents damage from overheating.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures the motor driver operates within safe voltage levels, protecting both the driver and the motor.

Applications

The LV8760TGEVB is versatile and can be used in various applications, including:

  • Automotive applications such as mirror adjustment and HVAC systems
  • Industrial automation for conveyor belts and robotic arms
  • Consumer electronics like 3D printers and smart home devices

Easy to Use

Designed with ease of use in mind, the LV8760TGEVB comes with connectors and jumpers that allow for quick setup and modifications. The board's layout is intuitive, and it provides access to all the necessary signals for monitoring and control.

Support and Documentation

ON Semiconductor provides comprehensive support and documentation for the LV8760TGEVB, including detailed datasheets, application notes, and user guides. This ensures that developers have all the resources they need to successfully integrate the board into their projects.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TUSB544
Need more? Email Us
ECAD model for TUSB544RNQEVM
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM1266-EVALZ
Texas Instruments
EVAL BOARD FOR TVS3300
Need more? Email Us
ECAD model for TVS3300DRV-EVM
MaxLinear Inc
EVAL BOARD FOR XRA1403IG24
Need more? Email Us
ECAD model for XRA1403IG24-0B-EB
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADPDUCZ
MaxLinear Inc
EVAL BOARD FOR XR16V2751
Need more? Email Us
ECAD model for XR16V2751IM-0B-EB
Analog Devices Inc.
BOARD EVAL FOR ADM3252E / ADM3252E Isolated, RS-232 Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADM3252EEBZ
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC2038A-H
Infineon Technologies
EVAL BOARD / 2EDL23N06PJ Gate Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for EVAL2EDL23N06PJTOBO1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention