Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839349-T1142NLST
Ultra Librarian 3D Model Ultra Librarian T1142NLST CAD Model

Description

The T1142NLST is a surface mount Ethernet transformer manufactured by Pulse Electronics. It is designed to provide galvanic isolation and common mode noise filtering in Ethernet applications. This transformer is compliant with IEEE 802.3 standards and is suitable for 10/100/1000 Base-T Ethernet applications.

Applications

  • Ethernet network interfaces
  • LAN cards
  • Motherboards
  • Network switches
  • Routers
  • Embedded systems with Ethernet connectivity

Features

  • Surface mount package
  • IEEE 802.3 compliant
  • Suitable for 10/100/1000 Base-T Ethernet
  • Galvanic isolation
  • Common mode noise filtering
  • RoHS compliant

Benefits

  • Network protection: Galvanic isolation protects sensitive electronic components from voltage surges and transients on the Ethernet line.
  • Improved signal integrity: Common mode noise filtering reduces noise and interference, improving signal quality and data transmission reliability.
  • Standard compliance: Compliance with IEEE 802.3 standards ensures interoperability with other Ethernet devices.
  • Easy assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Environmentally friendly: RoHS compliance ensures it meets environmental regulations.

Specifications

  • Turns Ratio: 1CT:1CT
  • Inductance (OCL): 350 µH min
  • Isolation Voltage: 1500 Vrms
  • Operating Temperature Range: 0°C to +70°C
  • Package: Surface Mount
  • Insertion Loss: -1.0 dB max (0.3-100MHz)
  • Return Loss: -18 dB min (0.3-30MHz), -14 dB min (30-60MHz), -12 dB min (60-80MHz)

The Pulse T1142NLST Ethernet transformer is a high-performance and reliable component that provides essential isolation and noise filtering for Ethernet applications. Its compliance with industry standards and compact surface mount package make it a popular choice for designers and manufacturers.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY78141-17
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
TDK Corporation
Lowest to €0.9545
ECAD model for SLF12575-220M4R0-PF
Semikron
Need more? Email Us
ECAD model for SKHI22AH4
ALPS Electric
Need more? Email Us
ECAD model for SK5AB00280

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention