Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Intel
Series 420
Package Bulk
Product Status Active
Core Processor Intel® Celeron® Processor 420
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.6GHz
Voltage - I/O 1V, 1.3V
Temperature Range - Operating 0°C ~ 100°C (TJ)
Mounting Type Through Hole
Package / Case 478-BFCPGA
Supplier Device Package 478-FCPGA (35x35)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 954853-LF80538NE0251M
Ultra Librarian 3D Model Ultra Librarian LF80538NE0251M CAD Model

Description

The Intel® Celeron® Processor 420 is a powerful embedded microprocessor designed for integrated circuits.

  • Speed: 1.6GHz
  • Cores: Single core
  • Ideal for: Applications that require high performance and efficient processing
  • Bus Width: 32-bit
  • Voltage: 1V or 1.3V
  • Temperature Range: 0°C to 100°C
  • Package: Bulk
  • Mounting: Through-hole PCB

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to €156.6472
ECAD model for MPC860TVR50D4
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MPC8275CZQIIB
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 357BGA
Lowest to €56.1595
ECAD model for MPC8241LVR266D
Freescale Semiconductor - NXP
IC MPU MPC74XX 500MHZ 360FCCLGA
Need more? Email Us
ECAD model for MPC7410VS500LE
Freescale Semiconductor - NXP
IC MPU MPC6XX 200MHZ 255FCCBGA
Lowest to €23.6730
ECAD model for MPC603RRX200LC
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to €13.2802
ECAD model for NUC980DK61YC
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCBGA
Need more? Email Us
ECAD model for MPC8548EHXAQG
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 516BGA
Lowest to €105.8312
ECAD model for MPC8248VRMIBA
Texas Instruments
IC MPU OMAP-59XX 192MHZ 289NFBGA
Lowest to €85.3637
ECAD model for OMAP5912ZVLR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention