EN
  • EN
  • DE

DC2038A-H

Part No DC2038A-H
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part LTC4162
Supplied Contents Board(s)
Base Product Number DC2038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-DC2038A-H,-2735-DC2038A-H,DC2038A-H-ND
Standard Package 1
Win Source Part Number 1032885-DC2038A-H
Ultra Librarian 3D Model Ultra Librarian DC2038A-H CAD Model

Description

Introducing the DC2038A-H Demonstration Board from Analog Devices Inc.

The DC2038A-H is a state-of-the-art demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC®3335, a high-efficiency, nanopower buck-boost converter with an integrated precision coulomb counter. This cutting-edge product is tailored for battery-powered applications where long life and efficient energy usage are paramount.

Key Features

  • High-Efficiency Buck-Boost Converter: The LTC3335 at the heart of the DC2038A-H is capable of operating from a wide range of input voltages from 1.8V to 5.5V, making it suitable for a variety of battery chemistries and configurations.
  • Integrated Coulomb Counter: The precision coulomb counter provides accurate battery monitoring, allowing for intelligent power management and extending the operational life of your application.
  • Ultra-Low Quiescent Current: With quiescent current as low as 680nA, the DC2038A-H ensures minimal energy is wasted, preserving battery life even when the application is in standby mode.
  • Versatile Power Management: The board supports selectable buck or buck-boost mode, allowing users to optimize the converter's operation for their specific power requirements.
  • User-Friendly Interface: The demonstration board comes with jumper selectable settings and test points for easy evaluation and prototyping.

Applications

The DC2038A-H is ideal for a broad range of low-power applications where energy efficiency and battery life are critical. These include:

  • Wireless Sensors
  • Energy Harvesting Systems
  • Portable Medical Devices
  • Remote Monitoring Systems
  • Internet of Things (IoT) Devices

Why Choose DC2038A-H?

With its combination of low power consumption, high efficiency, and precision energy measurement, the DC2038A-H from Analog Devices Inc. is an exemplary solution for developers seeking to optimize their power-sensitive applications. Whether you're developing for IoT, medical, or any battery-operated system, the DC2038A-H provides a robust platform to kickstart your design process, reduce time to market, and ensure your product operates reliably for the long haul.

Explore the possibilities with the DC2038A-H and unlock the full potential of your low-power applications.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess