Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Industrial Automation Sales
Packaging Bulk
Status Obsolete(EOL)
Sensing Distance 0.197" (5mm)
Sensing Method Transmissive
Continuous forward current- Max 50mA
Maximum Current Collector 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Response Time 20μs
Temperature Range - Operating -25°C to 55°C
Mounting Chassis Mount
Type Unamplified
Win Source Part Number 1089687-PM-L44-C3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM-L44-C3 CAD Model

Description

The Panasonic PM-L44-C3 is a small U-shaped micro photoelectric sensor with an amplifier built-in. It is a through-beam sensor with a detection range of 0.197 inches (5mm). The sensor has two selectable operating modes: dark-ON and light-ON. In dark-ON mode, the sensor output is turned ON when the light beam is blocked. In light-ON mode, the sensor output is turned ON when the light beam is present.

The PM-L44-C3 sensor is housed in a compact and lightweight plastic case. It has a slot type design that makes it easy to mount and install. The sensor is also very easy to use. Simply connect the power supply and load to the appropriate terminals, and the sensor will start operating.

The PM-L44-C3 sensor is ideal for a wide range of applications, including:

Object detection and counting Machine automation Conveyer belt monitoring Packaging and assembly lines Robotics Safety and security systems The sensor is also very versatile and can be used with a variety of materials, including metals, plastics, glass, and paper.

Here are some of the key features and benefits of the PM-L44-C3 sensor:

Compact and lightweight design Slot type design for easy mounting and installation Two selectable operating modes: dark-ON and light-ON Wide detection range of 0.197 inches (5mm) High repeatability and accuracy Long service life RoHS compliant The PM-L44-C3 sensor is a reliable and high-quality sensor that is ideal for a wide range of applications. It is easy to use and install, and it provides accurate and repeatable detection.

Here are some specific examples of how the PM-L44-C3 sensor can be used:

In a machine automation application, the sensor can be used to detect the presence of a workpiece on a conveyor belt. In a packaging and assembly line application, the sensor can be used to count the number of products that have been packaged or assembled. In a robotics application, the sensor can be used to detect the presence of an object in the robot's workspace. In a safety and security system, the sensor can be used to detect the presence of an intruder in a restricted area. The PM-L44-C3 sensor is a versatile and reliable sensor that can be used in a wide variety of applications. It is a good choice for any application where accurate and repeatable detection is required.

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.197" (5mm) Phototransistor Module, Connector
Need more? Email Us
ECAD model for GP1S73P2
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB360L11
Omron
SENSOR OPTO 5MM SLOT PCB TERM
Lowest to €1.6258
ECAD model for EE-SX1115
Vishay
SENSR OPTO SLOT 3.1MM TRANS THRU
Need more? Email Us
ECAD model for TCST1300
Sharp Microelectronics
SENSOR OPTO SLOT 3MM DARL THRU
Lowest to €4.9808
ECAD model for GP1L52VJ000F
Panasonic
SENSOR 5MM 5-24VDC NPN CABLE3M
Need more? Email Us
ECAD model for PM-L44-C3
Sharp Microelectronics
SENSOR OPT SLOT DARL PCB MOUNT / Optical Sensor Through-Beam 0.118" (3mm) Photodarlington PCB Mount
Need more? Email Us
ECAD model for GP1L52V
Lite-On Inc.
PHOTOINTERRUPTER SWITCH PTR SLOT
Need more? Email Us
ECAD model for LTH-306-01
Vishay
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, No Lead, Slot Type
Lowest to €0.9916
ECAD model for TCPT1600X01

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention