Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Status Active
Output I2C
Resolution (Bits) 16 b
Features Gain Control, Interrupt, Proximity Detection, Sleep Mode
Supply Voltage - Operating 2.7 V to 3.3 V
Current - Supply (Max) 330μA @ 3V
Temperature Range - Operating -30°C to 70°C
Dimension 6-SMD Module
Win Source Part Number 1106453-TCS37715FN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian TCS37715FN CAD Model

Description

The ams TCS37715FN is a sensor that comes in a 6-SMD module.

  • Manufacturer: ams
  • Product Name: TCS37715FN
  • Package: 6-SMD
  • Resolution: 16 bits
  • Interface: I2C
  • Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode
  • Supply Voltage: 2.7 V to 3.3 V
  • Current Supply: 330μA @ 3V
  • Operating Temperature: -30°C to 70°C
  • Packaging: Reel
  • Units per Package: 3,500
  • Supply and Demand: Balanced

You May Also Be Interested in

Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
ECAD model for E3MC-MX41
Omron
RGB FIBER OPTIC TYPE PNP OUTPUT
Need more? Email Us
ECAD model for E3MC-X41
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
ECAD model for E3M-VG12
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
ECAD model for E3M-VG21
Omron
COLOR MARK W/TEACH NPN VERT
Need more? Email Us
ECAD model for E3M-VG11
Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us
ECAD model for E3M-VG27
Omron
PHOTO COLOR MARK
Need more? Email Us
ECAD model for E3ML-M8F4-G
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
ECAD model for E3M-VG26
Omron
PHOTO MARK SENSOR
Need more? Email Us
ECAD model for E3ML-S2E4-G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ €2.9365 €61.6670
49+ €2.4096 €118.0681
76+ €2.3342 €177.3977
105+ €2.2589 €237.1844
135+ €2.1835 €294.7761
181+ €1.9577 €354.3404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention