EN
  • EN
  • DE

EVAL-ADPDUCZ

Part No EVAL-ADPDUCZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD MCU  /  Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Supplied Contents Board(s)
Base Product Number ADPDUCZ
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-ADPDUCZ,EVAL-ADPDUCZ-ND,505-EVAL-ADPDUCZ
Standard Package 1
Win Source Part Number 1032217-EVAL-ADPDUCZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADPDUCZ CAD Model

Description

EVAL-ADPDUCZ Product Overview

The EVAL-ADPDUCZ from Analog Devices Inc. is a high-performance evaluation board designed for the ADPD series of optical sensor solutions. This evaluation board facilitates the rapid development and testing of the ADPD multi-wavelength photometric sensor, which is widely used in advanced medical, industrial, and consumer applications where precise and reliable optical measurements are critical.

Key Features

  • Integrated ADPD optical sensor for multi-wavelength photometry
  • Flexible and configurable LED drive circuitry
  • Programmable time slots for synchronized sensor readings
  • High-resolution analog-to-digital conversion
  • USB interface for easy connection to a PC or embedded system
  • Comprehensive software support for data capture and analysis
  • Onboard memory for data storage and firmware updates

Applications

The EVAL-ADPDUCZ evaluation board is ideal for developing applications such as:

  • Wearable health monitoring devices
  • Portable medical diagnostics
  • Industrial monitoring systems
  • Fitness tracking and sports technology
  • Gesture recognition

Design and Development Support

Analog Devices Inc. provides extensive support for the EVAL-ADPDUCZ, including detailed documentation, reference designs, and software tools. The evaluation board comes with an easy-to-use graphical user interface (GUI) that allows designers to configure the sensor settings, capture real-time data, and perform in-depth analysis. The GUI also assists in prototyping and debugging, significantly reducing development time and helping to bring products to market faster.

Quality and Reliability

As with all Analog Devices products, the EVAL-ADPDUCZ is manufactured to the highest quality standards, ensuring reliable and consistent performance in the field. The board is designed with robust components and has undergone rigorous testing to meet the demanding requirements of medical and industrial applications.

For more information, datasheets, and technical support, visit the Analog Devices website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess