EN
  • EN
  • DE

LV8548M-TLM-H

Part No LV8548M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description FORWARD/REVERSE MOTOR DRIVER / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV8548
Standard Package 281 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 626899-LV8548M-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8548M-TLM-H CAD Model

Description

ON Semiconductor's LV8548M-TLM-H Motor Driver

The LV8548M-TLM-H is a high-performance, dual H-bridge motor driver integrated circuit (IC) from ON Semiconductor, designed to efficiently drive stepper motors and DC motors. This compact and versatile motor driver is ideal for a wide range of applications, including office automation, home appliances, and industrial equipment.

Key Features

  • Operating Voltage Range: The device operates within a voltage range of 8V to 15V, making it suitable for various power supply scenarios.
  • Output Current Capacity: It can deliver an output current of up to 1.5A per channel, providing sufficient power for medium-sized motors.
  • Low Saturation Voltage: The LV8548M-TLM-H boasts a low saturation voltage, which enhances efficiency by reducing power loss during operation.
  • Thermal Shutdown Feature: To ensure the protection of the IC and the motor, the device includes a thermal shutdown circuit that prevents overheating.
  • Built-in Protection Circuits: The motor driver is equipped with under-voltage lockout (UVLO) and over-current protection (OCP), enhancing the reliability and longevity of the application.
  • Standby Mode: The IC can be set to a low-power standby mode when the motor is not in use, contributing to energy savings.

Applications

The versatility of the LV8548M-TLM-H motor driver makes it an excellent choice for various applications. It is commonly used in:

  • Office automation machines such as printers and scanners
  • Consumer electronics including camera stabilization systems
  • Home appliances like robotic vacuum cleaners and air conditioners
  • Small industrial equipment and automation systems

Easy Integration

ON Semiconductor has designed the LV8548M-TLM-H with simplicity in mind. Its compact SOP14 package allows for easy integration into PCB designs without taking up significant space. The IC's pin configuration is optimized for straightforward connection to microcontrollers and other control circuitry, enabling rapid development and deployment of motor control solutions.

In summary, the LV8548M-TLM-H from ON Semiconductor is a highly efficient, reliable, and user-friendly motor driver solution suitable for a broad range of motor control applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8174 $63.6090
80+ $1.4913 $119.3040
120+ $1.4447 $173.3640
170+ $1.3980 $237.6600
215+ $1.3515 $290.5725
290+ $1.2116 $351.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess