EN
  • EN
  • DE

ATA6832C-PIQW-1

Part No ATA6832C-PIQW-1
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-BRIDGE DRVR SPI 18QFN  /  Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Half Bridge (3)
Applications Bulbs, DC Motors, Resistors
Interface PWM, SPI
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 800mOhm LS, 800mOhm HS
Current - Output / Channel 1A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 5.5V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Fault Protection Open Load Detect, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Package / Case 18-VFQFN Exposed Pad
Supplier Device Package 18-QFN (4x4)
Base Product Number ATA6832
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATA6832C-PIQW-1-ND,1611-ATA6832C-PIQW-1TR-ND,1611-ATA6832C-PIQW-1DKR-ND,1611-ATA6832C-PIQW-1TRINACTIVE,1611-ATA6832C-PIQW-1DKR,ATA6832C-PIQW-1DKR,ATA6832C-PIQW-1TR,1611-ATA6832C-PIQW-1TR,1611-ATA6832C-PIQW-1CT,ATA6832C-PIQW-1CT,1611-ATA6832C-PIQW-1DKRINACTIVE
Standard Package 6,000
Win Source Part Number 1046741-ATA6832C-PIQW-1
Ultra Librarian 3D Model Ultra Librarian ATA6832C-PIQW-1 CAD Model

Description

Microchip Technology's ATA6832C-PIQW-1 High-Temperature H-Bridge Driver

The ATA6832C-PIQW-1 is a versatile and robust H-Bridge driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit (IC) is specifically engineered to handle high-temperature environments, making it an ideal choice for automotive and industrial applications where reliability under thermal stress is crucial.

Constructed with advanced Silicon-On-Insulator (SOI) technology, the ATA6832C-PIQW-1 offers outstanding performance and reliability. This technology ensures that the device can operate at junction temperatures up to 150°C, a feature that significantly enhances its suitability for under-the-hood automotive applications, such as controlling DC motors in power windows, sunroof mechanisms, or HVAC systems.

The ATA6832C-PIQW-1 is not just a high-temperature performer; it is also designed with protection features that safeguard the device and the system it controls. It includes over-temperature shutdown, overcurrent detection, and undervoltage shutdown, which collectively ensure safe and reliable operation under a wide range of conditions. Additionally, the IC incorporates a current-sense feature that allows for real-time monitoring of the load current, providing valuable feedback for system diagnostics and control.

This H-Bridge driver is also noted for its flexibility. With multiple operational modes, including DC motor control and PWM operation, it allows designers to use the same component for various control strategies. This flexibility simplifies the design process and can help reduce inventory costs by standardizing on a single driver IC for multiple applications.

The ATA6832C-PIQW-1 comes in a PowerSO20 package, which is optimized for thermal dissipation and space-saving on printed circuit boards (PCBs). Its compact form factor, combined with its high-temperature capabilities, makes it an excellent choice for space-constrained applications where thermal management is a concern.

In summary, Microchip Technology's ATA6832C-PIQW-1 is a high-performance H-Bridge driver that offers reliability, protection, and flexibility for demanding applications. Its ability to withstand high temperatures and provide real-time feedback makes it a go-to choice for designers looking to create robust and efficient motor control systems.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess