Product Overview: SN65LVDM176DGKR
The SN65LVDM176DGKR is a high-performance differential line driver and receiver from Texas Instruments designed for applications requiring low-voltage differential signaling (LVDS) technology. This integrated circuit is part of TI's extensive interface portfolio and is specifically engineered to address the needs of high-speed data transmission over controlled impedance media of approximately 100 ohms. The device is capable of operating at speeds up to 400 Mbps (200 MHz), making it suitable for a wide range of data transmission applications.
Key Features
- High-Speed Data Transfer: The SN65LVDM176DGKR supports signaling rates up to 400 Mbps, enabling fast data transfer for demanding applications.
- Low-Voltage Operation: This device operates with a 3.3V supply, reducing power consumption and allowing for compatibility with modern low-voltage logic levels.
- Robust Protection: It includes protection against electrostatic discharge (ESD) with levels up to ±15 kV on the bus pins, enhancing the durability and reliability of the device in harsh environments.
- Bus-Pin Fault Protection: The SN65LVDM176DGKR can withstand bus-pin shorts to ground or the supply voltage, as well as bus-pin open circuits, ensuring continued operation in case of wiring faults.
- Low Power Consumption: It features a low idle power state, which significantly reduces power consumption when the device is not actively transmitting data.
- Interoperability: The device is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.
Applications
The SN65LVDM176DGKR is suited for a variety of high-speed data transmission applications, including:
- Point-to-point baseband data transmission over controlled impedance media such as twisted pair or PCB traces.
- Networking equipment and telecom infrastructure.
- High-speed data acquisition and digital video interfaces.
- Backplane interconnects and clock distribution networks.
- Industrial control systems and automotive infotainment systems.
Product Packaging
This device is offered in an 8-pin VSSOP (DGK) package, which is designed for space-saving and reduced weight considerations in printed circuit board (PCB) designs. The SN65LVDM176DGKR's small form factor makes it an excellent choice for compact and portable electronic systems.
Manufacturer: Texas Instruments
Part Number: SN65LVDM176DGKR
For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the SN65LVDM176DGKR.