EN
  • EN
  • DE

JN5161/001,515

Part No JN5161/001,515
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol ZigbeePRO
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 2.5dBm
Sensitivity -96dBm
Memory Size 64kB Flash, 4kB EEPROM, 8kB RAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 20
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 17mA
Current - Transmitting 15.3mA
Temperature Range - Operating -40°C to 125°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 1050092-JN5161/001,515
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5161/001,515 CAD Model

Description

The NXP JN5161/001,515 is a versatile microcontroller designed specifically for Zigbee applications. It's part of NXP's JN516x series that offers a range of feature-rich wireless microcontrollers suitable for a wide variety of low-power wireless applications including smart lighting, home automation, and Internet of Things (IoT) devices.

This particular model boasts an efficient 32-bit RISC processor, providing the computational power needed for complex tasks while maintaining low power consumption. It's equipped with a built-in 2.4 GHz transceiver that's compliant with the IEEE 802.15.4 standard, ensuring reliable wireless communication for your Zigbee networks.

The JN5161/001,515 comes with 64KB of ROM and 8KB of RAM, ample space for the Zigbee PRO stack and application code. Additionally, it features a range of peripherals including UARTs, SPI, I2C interfaces, and a number of GPIOs, making it highly adaptable to various connectivity requirements.

Security is a top priority in wireless communication, and the JN5161/001,515 addresses this with its built-in encryption engines supporting AES, DES, and 3DES standards. This ensures that data transmitted across your Zigbee network is secure from unauthorized access.

This microcontroller is designed for ease of development, compatible with NXP's software development kit which includes a comprehensive set of tools and software examples to kickstart your Zigbee application development. The JN5161/001,515 is also supported by a robust developer community and extensive documentation, making troubleshooting and advanced development accessible.

In summary, the NXP JN5161/001,515 is a powerful and secure solution for your Zigbee-enabled devices. With its advanced features, low power consumption, and strong support ecosystem, it's an ideal choice for developers looking to create sophisticated wireless applications in the smart home, industrial, and IoT sectors.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2467 $58.4406
44+ $2.6634 $117.1896
68+ $2.5803 $175.4604
93+ $2.4971 $232.2303
120+ $2.4140 $289.6800
161+ $2.1645 $348.4845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess