EN
  • EN
  • DE

MP86883GQKT-Z

Part No MP86883GQKT-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Monolithic Power Systems Inc.
Series Intelli-Phase™
Package Tape & Reel (TR)
Product Status Not For New Designs
Output Configuration Half Bridge
Applications General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 55A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 14V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature
Mounting SMD (SMT)
Package / Case 34-PowerWFQFN
Supplier Device Package 34-TQFN (6x6)
Base Product Number MP86883
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1180330-MP86883GQKT-Z
Ultra Librarian 3D Model Ultra Librarian MP86883GQKT-Z CAD Model

Description

The MP86883GQKT-Z is a half-bridge driver integrated circuit from Monolithic Power Systems Inc.'s Intelli-Phase™ series.

  • Technology: Power MOSFET
  • Voltage Range: 4.5V to 5.5V
  • Load Voltage: 4.5V to 14V
  • Current Output: 55A
  • Fault Protection: Current limiting and over-temperature protection
  • Package: 34-PowerWFQFN
  • Standard Package: 5,000
  • Features: Bootstrap circuit and status flag
  • Application: General-purpose
  • Mounting: SMD (SMT)

You May Also Be Interested in

Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess