EN
  • EN
  • DE

LM2703MF-ADJ/NOPB

Part No LM2703MF-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 350MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.2V
Maximum Supply Voltage 7V
Output Voltage 21V
Channel Output Current 350mA (Switch)
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 099073-LM2703MF-ADJ/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2703MF-ADJ/NOPB CAD Model

Description

The LM2703MF-ADJ/NOPB by Texas Instruments is a highly efficient, compact, and versatile adjustable switching regulator.

  • Output Voltage: Adjustable, from 1.24V to VIN
  • Type: Monolithic, synchronous, step-down DC-DC converter
  • Efficiency: Up to 95%
  • Input Voltage Range: 2.7V to 5.5V
  • Switching Frequency: 600 kHz
  • Compensation: Internal compensation
  • Regulation: Excellent load and line regulation
  • Safety Features: Thermal shutdown and current limit
  • Package: Tiny 10-pin VSSOP
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0689 $53.4450
100+ $1.0013 $100.1300
160+ $0.9675 $154.8000
225+ $0.8998 $202.4550
290+ $0.8660 $251.1400
365+ $0.8322 $303.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess