EN
  • EN
  • DE

BTM7700GXUMA1

Part No BTM7700GXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Infineon Technologies
Series TrilithIC™
Package Tape & Reel
Product Status Obsolete
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology DMOS
Rds On (Typ) 80mOhm LS, 110mOhm HS
Current - Peak Output 9.5A
Voltage - Supply 1.8V ~ 42V
Voltage - Load 1.8V ~ 42V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package PG-DSO-28
Base Product Number BTM7700
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BTM7700GTR,BTM7700GXUMA1CT,SP000306876,IFEINFBTM7700GXUMA1,BTM7700GTR-ND,BTM7700G,BTM7700GXUMA1TR,BTM7700GDKR,BTM7700GCT,BTM7700GDKR-ND,BTM7700GXUMA1DKR,2156-BTM7700GXUMA1,BTM7700G-ND,BTM7700GCT-ND
Standard Package 1,000
Win Source Part Number 1161160-BTM7700GXUMA1
Ultra Librarian 3D Model Ultra Librarian BTM7700GXUMA1 CAD Model

Description

The Infineon Technologies BTM7700GXUMA1 is a TrilithIC™ series integrated circuit that is designed for use in DC motors and general purpose applications.

  • Feature: Status Flag, Fault Protection (Over Temperature, Short Circuit, UVLO)
  • Output Configuration: Half Bridge (2)
  • Voltage Load Range: 1.8V ~ 42V
  • Package: Tape & Reel
  • Mounting Type: SMD (SMT)
  • Technology: DMOS
  • Interface: Logic
  • Current - Peak Output: 9.5A
  • Rds On (Typ): 80mOhm LS, 110mOhm HS
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8283 $65.4849
6+ $17.9104 $107.4624
9+ $17.3507 $156.1563
12+ $16.7910 $201.4920
16+ $16.2313 $259.7008
21+ $14.5522 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess