EN
  • EN
  • DE

NGTB25N120SWG

Part No NGTB25N120SWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 25A 1200V TO-247
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench 1200 V 50 A 385 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name NGTB25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929125-NGTB25N120SWG
Ultra Librarian 3D Model Ultra Librarian NGTB25N120SWG CAD Model

Description

ON Semiconductor NGTB25N120SWG IGBT Overview

The NGTB25N120SWG is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed to offer a high level of efficiency and reliability for a wide range of power applications, making it an ideal choice for designers looking to improve system performance in energy-sensitive environments.

Key Features

  • High Current Capability: The NGTB25N120SWG is capable of handling a continuous collector current of up to 25A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 1200V, this IGBT can be used in circuits that experience high voltage spikes, ensuring robust performance.
  • Low On-State Voltage Drop (Vce(on)): The device features a low on-state voltage drop, which helps to reduce power losses and improve efficiency during operation.
  • Fast Switching Speed: The IGBT is designed with fast switching capabilities, which minimizes switching losses and enables operation at higher frequencies.
  • Co-Packaged with Free Wheeling Diode: This IGBT comes with an integrated free-wheeling diode, providing additional circuit protection and reducing component count.

Applications

The NGTB25N120SWG is versatile and can be used in a variety of power applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • Induction Heating
  • Renewable Energy Inverters, such as those used in solar or wind power systems

Benefits

This IGBT from ON Semiconductor provides several benefits to electronic system designers:

  • Energy Efficiency: With its low on-state voltage and fast switching, the NGTB25N120SWG helps to minimize energy losses in power conversion systems.
  • Thermal Management: The device is designed for optimal thermal performance, which ensures reliability and extends the life of the application.
  • Compact Design: The integration of a free-wheeling diode allows for a more compact design, saving space on the PCB and reducing overall system size.
  • Robustness: The high voltage and current ratings provide a wide safety margin, enhancing the robustness of the application against electrical stress.

Overall, the NGTB25N120SWG IGBT from ON Semiconductor is a high-performance component that offers a balance of efficiency, reliability, and power density, making it a strong contender for any power electronic system design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess