EN
  • EN
  • DE

LC87F76C8AU-QFP-E

Part No LC87F76C8AU-QFP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80QFP / series Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tray
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2.2V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-QFP (14x14)
Base Product Number LC87
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 996143-LC87F76C8AU-QFP-E
Ultra Librarian 3D Model Ultra Librarian LC87F76C8AU-QFP-E CAD Model

Description

ON Semiconductor LC87F76C8AU-QFP-E Microcontroller

The ON Semiconductor LC87F76C8AU-QFP-E microcontroller is a sophisticated and highly integrated component designed for a broad range of applications in the electronics industry. This high-performance microcontroller is built on a proprietary core architecture that delivers exceptional processing power and efficiency, making it an ideal choice for designers looking to optimize their systems for speed and power consumption.

The LC87F76C8AU-QFP-E is packaged in a compact 80-pin QFP (Quad Flat Package), which allows for a smaller footprint on printed circuit boards (PCBs) while still providing ample I/O options for interfacing with other components. This microcontroller is particularly well-suited for applications such as automotive control systems, industrial automation, consumer electronics, and IoT devices, where reliability and performance are paramount.

Key Features:

  • Core: The microcontroller features a powerful core that can handle complex computations and control tasks efficiently.
  • Memory: It comes with a generous amount of integrated memory, including both Flash and RAM, to support a wide variety of applications and tasks without the need for external memory components.
  • I/O Ports: A multitude of I/O ports provides versatility in connecting to other devices, sensors, and actuators, making it highly adaptable to different system configurations.
  • Analog-to-Digital Converter (ADC): An onboard ADC allows for the conversion of analog signals to digital, facilitating the use of analog sensors and inputs.
  • Timers and Counters: Built-in timers and counters enable precise timing operations, which are crucial in control and measurement applications.
  • Communication Interfaces: The microcontroller supports various communication protocols, including I2C, SPI, and UART, enabling it to communicate with a wide range of peripherals and other microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller is suitable for battery-powered and energy-sensitive applications.

Overall, the ON Semiconductor LC87F76C8AU-QFP-E microcontroller is a robust and versatile solution that offers a balance of performance, power efficiency, and integration to meet the demands of modern electronic systems. Its extensive feature set and compact design make it an excellent choice for engineers looking to push the boundaries of what's possible in their embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6939 $58.1634
15+ $7.9533 $119.2995
23+ $7.7050 $177.2150
31+ $7.4567 $231.1577
41+ $7.2084 $295.5444
54+ $6.4622 $348.9588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,677 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess