Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 1.5MHz ~ 500MHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 2°
Insertion Loss (Max) 3dB
Return Loss (Min) 10.1dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 1098109-TC1-1X+
Ultra Librarian 3D Model Ultra Librarian TC1-1X+ CAD Model

Description

The 1098109-TC1-1X+ is a Balun designed for applications in the RF and Wireless category.

  • Category: RF and Wireless
  • Frequency Range: 1.5MHz to 500MHz
  • Impedance (Balanced): 50 Ohm
  • Phase Difference: 2 degrees
  • Insertion Loss: 3dB (max)
  • Return Loss: 10.1dB (min)
  • Mounting: Surface Mount
  • Package: 5-SMD module
  • Manufacturer: Mini-Circuits
  • Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

Pulse
2012 650MHZ BALUN TYPEKR
Need more? Email Us
ECAD model for BLN2012LWKRR0650L
Pulse
2012 2.4GHZ BLN TYPEKT
Need more? Email Us
ECAD model for BLN2012LWKTR2400L
Pulse
0605 729-821MHZ BLN TYPEYL
Need more? Email Us
ECAD model for BLN0605LRYLR0780L
MACOM Technology Solutions
TRANSFORMER 1:1
Need more? Email Us
ECAD model for MABA-011057
Pulse
BALUN 4.5MHZ-3GHZ 50/50 5SMD MOD
Need more? Email Us
ECAD model for CX2109NLT
Pulse
0605 1805-2170MHZ BLN TYPEYK
Need more? Email Us
ECAD model for BLN0605LWYKR1980L
Pulse
1608 FDD TX B2,3,4 BLN TYPEKB
Need more? Email Us
ECAD model for BLN1608LWKBR1719L
Pulse
XFMR RF 1:1CT 1 1000MHZ
Need more? Email Us
ECAD model for CX2099NL
Johanson Technology Inc.
High Frequency Ceramic Solutions | BALUN 2.4GHZ-2.5GHZ 50/100 0805
Lowest to $0.1788
ECAD model for 2450BL15B100E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1546 $51.7104
50+ $2.0182 $100.9100
77+ $1.9500 $150.1500
111+ $1.8137 $201.3207
144+ $1.7455 $251.3520
179+ $1.6773 $300.2367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention