EN
  • EN
  • DE

LPC1823JBD144E

Part No LPC1823JBD144E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC18xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 104K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number LPC1823
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935299788551
Standard Package 60
Win Source Part Number 1206839-LPC1823JBD144E
Ultra Librarian 3D Model Ultra Librarian LPC1823JBD144E CAD Model

Description

The NXP LPC1823JBD144E is a high-performance microcontroller that is part of the LPC1800 series, designed for embedded applications requiring a blend of high-speed data processing, generous memory resources, and flexible interfacing options. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 180 MHz, providing the computational power necessary for complex tasks in industrial, automotive, and consumer electronics.

Key Features

  • Core Processor: ARM Cortex-M3, which delivers exceptional efficiency and performance.
  • Operating Frequency: Up to 180 MHz, enabling quick processing and response times.
  • Memory: Equipped with 256 KB of flash memory and 32 KB of SRAM, suitable for a variety of applications.
  • Package: Housed in a compact 144-LQFP (Low Profile Quad Flat Package) form factor.
  • Communication Interfaces: Includes a range of serial interfaces such as UART, I2C, SPI, CAN, and USB, providing versatile connectivity options.
  • GPIOs: Features General Purpose Input/Output pins for flexible hardware interfacing.
  • Analog Features: Comes with multiple ADC (Analog-to-Digital Converters) channels, enabling the MCU to interface with analog sensors and devices.
  • Timers and PWM: Offers multiple timers and PWM (Pulse Width Modulation) channels for precise control over timing-related tasks.
  • Power Efficiency: Designed with power-saving modes to ensure energy-efficient operation in low-power applications.

Applications

The LPC1823JBD144E is ideally suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Robotics and automation
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set and high-speed processing capabilities, the NXP LPC1823JBD144E microcontroller is a versatile and reliable choice for engineers and developers looking to create sophisticated embedded systems with stringent performance requirements.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess