Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Microchip Technology
Package Tape & Reel
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 70V
Capacitance @ Vr, F 0.2pF @ 10V, 1MHz
Resistance @ If, F 2.5Ohm @ 20mA, 100MHz
Temperature Range - Operating -55°C ~ 150°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Base Product Number MPP4201
MSL Level 1 (Unlimited)
Other Names 150-MPP4201-206/DKR,150-MPP4201-206/TR,150-MPP4201-206/CT
Standard Package 1,000
Win Source Part Number 968696-MPP4201-206/TR
Ultra Librarian 3D Model Ultra Librarian MPP4201-206/TR CAD Model

Description

The MPP4201-206/TR is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the needs of modern electronics with its robust performance and reliability. This precision-engineered component is suitable for a wide range of applications, including industrial, automotive, consumer electronics, and communication systems.

Key Features

  • High Integration: The MPP4201-206/TR incorporates advanced features into a single chip, reducing the need for multiple components and simplifying the design process for electronic systems.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is designed to operate with minimal power, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Durability: Built to withstand harsh environments, the MPP4201-206/TR is resilient to temperature variations and other environmental factors, ensuring consistent performance over a wide range of operating conditions.
  • High Precision: The device delivers precise measurements and control, essential for applications requiring accurate data processing and signal management.

Product Specifications

Parameter Value Package Type Tape & Reel (TR) Operating Temperature Specified by design Supply Voltage Specified by design Quality Grade Automotive, Industrial Manufacturer Microchip Technology

Applications

The versatile nature of the MPP4201-206/TR allows it to be integrated into a multitude of electronic systems. Its robustness and precision make it particularly suitable for critical applications in automotive electronics, such as sensor interfaces and engine control units. In industrial settings, it can be used for process control, automation, and monitoring systems. Additionally, its low power consumption makes it a preferred choice for portable consumer electronics.

In conclusion, the MPP4201-206/TR from Microchip Technology is a highly integrated, efficient, and reliable solution for a vast array of electronic applications. Its design and manufacturing adhere to the highest standards, ensuring that it meets the stringent requirements of today's technology-driven world.

You May Also Be Interested in

Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Need more? Email Us
ECAD model for HSMS-2828-BLKG
NXP / Nexperia
Diode PIN Attenuator 50V 2-Pin SOD-323 / DIODE PIN 50V 100MA SOD-323
Lowest to $11.4910
ECAD model for BAP70-03
Broadcom Limited
Surface Mount Zero Bias Schottky Detector Diodes | RF DIODE SCHOTTKY 2V SOT23-3
Lowest to $4.8896
ECAD model for HSMS-2850-TR1
Vishay
DIODE BAND SW 35V 100MA DO35
Need more? Email Us
ECAD model for BA283-TAP
NXP / Nexperia
DIODE SILICON PIN SOD-882D
Need more? Email Us
ECAD model for BAP55LX,315
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Lowest to $2.6413
ECAD model for HSMS-2825-TR2G
Skyworks Solutions Inc.
RF DIODE PIN 180V 2W 3QFN
Lowest to $32.9797
ECAD model for CLA4608-085LF
Vishay
Diode PIN Switch 35V 100mA Automotive 2-Pin Mini-MELF SOD-80 T/R / DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
ECAD model for BA682-GS08
Skyworks Solutions Inc.
Lowest to $1.1730
ECAD model for SMS3923-040LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention