EN
  • EN
  • DE

LC75808W-E

Part No LC75808W-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description Segment Display LCD Driver 5V 100-Pin SQFP Tray / IC LCD DISPLAY DRIVER 100SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 480 Segment, 540 Segment, 600 Segment
Operating Supply Current 250μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-SQFP (14x14)
Win Source Part Number 206049-LC75808W-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 300
Family Name LC75808W
Introduction Date March 08, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75808W-E CAD Model

Description

The LC75808W-E is a highly integrated circuit designed by ON Semiconductor, renowned for its advanced silicon solutions for energy-efficient electronics. This particular product is a CMOS LSI for liquid crystal dot matrix graphic display systems, and it is tailored to meet the needs of sophisticated display requirements in automotive and industrial applications.

Key Features

  • Display Driving Capability: The LC75808W-E is capable of driving a large number of LCD segments, making it suitable for high-resolution displays.
  • Integrated RAM: It includes on-chip display data RAM, which allows for efficient data storage for screen updates and reduces the need for constant communication with the main processor.
  • Serial Interface: The device supports a serial interface for communication, thereby minimizing the number of I/O pins required from the controlling MCU, which simplifies the PCB layout and reduces the overall system cost.
  • Multiple Display Modes: It supports multiple display modes, allowing for flexibility in how information is presented on the screen.
  • Low Power Consumption: As with many ON Semiconductor products, the LC75808W-E is designed for low power consumption, making it ideal for battery-operated devices.
  • LED Backlight Control: It includes features for controlling LED backlights, providing the ability to adjust brightness and conserve power.

Applications

The LC75808W-E is versatile and can be used in a variety of applications, including:

  • Automotive dashboards and infotainment systems
  • Industrial control panels
  • Home appliance displays
  • Medical equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LC75808W-E is built to meet stringent quality standards, ensuring reliability and performance in demanding environments. Its robust design and manufacturing process make it a preferred choice for designers who require a dependable solution for their display needs.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6533 $60.5731
17+ $7.0998 $120.6966
26+ $6.8780 $178.8280
35+ $6.6563 $232.9705
45+ $6.4345 $289.5525
61+ $5.7692 $351.9212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess