EN
  • EN
  • DE

MC14543BDR2

Part No MC14543BDR2
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description BCD-to-Seven Segment Latch/Decoder/Driver for Liquid Crystals | IC LATCH/DECODER/DRIVER 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Display Type LCD
Configuration 7 Segment
Interface BCD
Supply Current 10μA
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC14543B
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217910-MC14543BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14543BDR2 CAD Model

Description

ON Semiconductor MC14543BDR2 Product Overview

The ON Semiconductor MC14543BDR2 is a versatile and high-performance BCD-to-Seven Segment Latch/Decoder/Driver designed for use in 7-segment display applications. This integrated circuit is engineered to directly drive a 7-segment display with very low power consumption and high noise immunity. It is suitable for a wide range of applications in the consumer, automotive, and industrial markets where a reliable and efficient display driver is required.

With its built-in latch, decoder, and driver functionalities, the MC14543BDR2 simplifies the process of converting binary coded decimal (BCD) inputs into the corresponding 7-segment display outputs. The device is capable of driving LEDs and other display technologies, making it an excellent choice for digital clocks, meters, and other electronic devices that require numeric displays.

The MC14543BDR2 comes in a small-outline 16-pin package, making it space-efficient for modern compact electronic designs. It operates over a wide voltage range from 3V to 18V, providing flexibility in various power environments. This feature, combined with its low power consumption, makes the device particularly well-suited for battery-operated equipment.

Key features of the MC14543BDR2 include lamp test provision, leading/trailing zero suppression, and a blanking input pin. The lamp test feature allows for a quick check of all display segments to ensure they are functioning correctly. Leading and trailing zero suppression helps in displaying cleaner numeric values without unnecessary zeros, enhancing readability. The blanking input can be used to turn off the display, which is useful for power-saving modes or when the display is not required to be active at all times.

ON Semiconductor's commitment to quality ensures that the MC14543BDR2 is a reliable component for long-term use. Its robust design is characterized by high noise immunity, which prevents glitches and errors in the display due to electrical interference. As a result, the MC14543BDR2 is an excellent choice for designers looking for a dependable and efficient solution for driving 7-segment displays.

You May Also Be Interested in

ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess