Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Sensor Type Temperature
Sensing Range -40°C ~ 125°C
Interface I2C
Sensitivity ±1°C
Operating Supply Voltage 2.7 V ~ 3.6 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part STTS424E02BDN3F
Win Source Part Number 795825-STEVAL-IFS012V12
Popularity Medium
Supply and Demand Status Sufficient
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS012V12 CAD Model

Description

The STEVAL-IFS012V12 from STMicroelectronics is a cutting-edge smart motion sensor module designed for a vast array of applications including home automation, IoT devices, and energy-saving systems. This compact, integrated solution is part of ST's evaluation product line, aimed at providing developers and engineers with a robust platform for testing and prototyping motion detection functionalities.

Key Features

  • Advanced Motion Detection: Equipped with a state-of-the-art MEMS sensor, the STEVAL-IFS012V12 offers high sensitivity and accuracy in motion detection.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power usage, making it ideal for battery-powered applications.
  • Easy Integration: The module's small form factor and standard communication interfaces facilitate easy integration into existing systems.
  • Configurable Settings: Users can adjust detection parameters such as sensitivity, time delays, and operating modes to suit specific application requirements.
  • Wide Operating Voltage Range: The module supports a broad range of supply voltages, enhancing its versatility across different platforms.

Applications

The versatility of the STEVAL-IFS012V12 allows it to be deployed in numerous application areas, including:

  • Smart home devices
  • Security systems
  • Energy-saving lighting controls
  • Occupancy sensing
  • Industrial automation

Development Support

STMicroelectronics provides comprehensive development support for the STEVAL-IFS012V12, including detailed documentation, reference designs, and software tools. This support ensures that integrating the module into your project or product is a seamless experience, reducing time-to-market and development costs.

Quality and Reliability

As with all STMicroelectronics products, the STEVAL-IFS012V12 is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
ECAD model for BRKOUT-FXLN8361Q
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
ECAD model for TMP709EVM
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
ECAD model for 4207
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
ECAD model for EVAL-ADXL375Z
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7105 $75.7105
3+ $62.1226 $186.3678
4+ $60.1808 $240.7232
5+ $58.2392 $291.1960
6+ $56.2988 $337.7928
8+ $50.4737 $403.7896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 112 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention