EN
  • EN
  • DE

TPS65132AYFFR

Part No TPS65132AYFFR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description DUAL OUTPUT LCD BIAS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type LCD, OLED
Operating Supply Current 540μA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 15-DSBGA
Win Source Part Number 034483-TPS65132AYFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65132AYFFR CAD Model

Description

Introducing the TPS65132AYFFR from Texas Instruments

The TPS65132AYFFR is a versatile dual-output power supply integrated circuit (IC) designed and manufactured by the esteemed Texas Instruments. This cutting-edge component is specifically engineered to cater to the needs of devices requiring positive and negative supply voltages, such as AMOLED displays, audio amplifiers, and other similar applications.

At the heart of the TPS65132AYFFR is its capability to provide two independently regulated output voltages that can be adjusted through an external resistor divider. The output voltage range for both the positive and negative rails is impressively wide, spanning from +4.6V to +15V for the positive output and -4.6V to -15V for the negative output. This range ensures that the IC can be tailored to power a diverse array of components that require dual supply voltages.

The TPS65132AYFFR is also designed with efficiency in mind. It incorporates a switching frequency of up to 2 MHz, which allows for the use of small and low-profile inductors and capacitors. This helps in reducing the overall solution size, making it an ideal choice for space-constrained applications. Additionally, the device features a low quiescent current, further enhancing its power efficiency and making it suitable for battery-operated devices.

Safety and reliability are paramount in any power supply solution, and the TPS65132AYFFR does not disappoint. It includes a range of protective features such as over-voltage protection, under-voltage lockout, thermal shutdown, and short-circuit protection. These features ensure that the device and the system it powers are safeguarded against a variety of fault conditions.

For ease of integration, the TPS65132AYFFR is offered in a compact 15-bump wafer chip scale package (WCSP), which not only saves board space but also simplifies the design process. Its performance and small form factor make it an excellent choice for portable electronics, where space and power efficiency are critical.

In summary, the TPS65132AYFFR from Texas Instruments stands out as a robust and flexible power solution, perfect for designers looking to streamline their dual-supply voltage designs with a reliable and compact IC.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9221 $50.7155
135+ $0.7566 $102.1410
205+ $0.7330 $150.2650
285+ $0.7093 $202.1505
365+ $0.6857 $250.2805
490+ $0.6148 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,350 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess