Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Display Type LCD
Configuration 7 Segment + 2 Annunciators
Digits or Characters A/D 3.75 Digits
Supply Current 1mA
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number TC820
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1265437-TC820CPL
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC820CPL CAD Model

Description

Microchip Technology TC820CPL Precision Temperature Controllers

The TC820CPL is a highly integrated temperature controller from Microchip Technology, designed to offer precise temperature control for thermoelectric coolers (TECs) in a compact, surface-mount package. This advanced controller is ideal for applications that require exact temperature regulation, such as optical networking, medical equipment, industrial instrumentation, and laboratory reference sources.

The TC820CPL features a Pulse Width Modulated (PWM) controller that drives a Peltier element, offering both heating and cooling capabilities. With its built-in digital-to-analog converter (DAC) and analog-to-digital converter (ADC), the TC820CPL provides a seamless interface for setting the desired temperature and reading back the actual temperature from a thermistor. This enables a closed-loop control system that can quickly respond to temperature fluctuations and maintain a stable temperature within tight tolerances.

One of the key advantages of the TC820CPL is its ease of use. It requires minimal external components, which simplifies the design and reduces the overall system footprint. The device operates over a wide supply voltage range and offers low power consumption, making it suitable for portable and battery-powered applications. Additionally, it features over-temperature protection and a programmable temperature alarm, ensuring safe operation under all conditions.

The TC820CPL is programmable through an I2C-compatible serial interface, allowing for fine-tuning of the temperature control loop parameters. This level of customization ensures that the device can be adapted to a wide range of TECs and thermal loads, providing designers with the flexibility to optimize their systems for performance and efficiency.

With its high level of integration and performance, the Microchip Technology TC820CPL stands out as a reliable and efficient solution for precision temperature control. Whether it's stabilizing the temperature of a laser diode or managing the thermal environment of a sensitive sensor, the TC820CPL delivers consistent results in a user-friendly package.

You May Also Be Interested in

ON Semiconductor
On-Screen Display Controller
Lowest to $47.5657
ECAD model for LC74736PT-E
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ECAD model for PCF2113EU/2/F4,026
Maxim Integrated
2-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan | IC DRVR DSPL LED 40-TQFN
Lowest to $54.8383
ECAD model for MAX6955ATL+
STMicroelectronics
IC BUFFER TFT-LCD PANELS 48TQFP
Lowest to $1.0082
ECAD model for TSL1014IFT
Texas Instruments
DUAL OUTPUT LCD BIAS
Lowest to $0.9985
ECAD model for TPS65132B0YFFR
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2 DIGIT 24CDIP
Need more? Email Us
ECAD model for TC14433EJG
Texas Instruments
MM5483 Liquid Crystal Display Driver | IC DVR LCD 31 SEG DISPLAY 40-DIP
Lowest to $65.6843
ECAD model for MM5483N
Texas Instruments
IC 4-1/2 DIGIT A/D CONV 28-SOIC
Lowest to $8.6694
ECAD model for TLC7135CDW
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ECAD model for PCF2113DU/F4,026

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention