Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESS Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822834-ES8680CSC
Ultra Librarian 3D Model Ultra Librarian ES8680CSC CAD Model

Description

The ES8680CSC is an audio processing chip manufactured by ESS Technology. It is designed to provide high-quality audio processing capabilities for a variety of applications, including consumer electronics, professional audio equipment, and automotive audio systems.

Applications:

  • Home Theater Systems: Enhances audio quality for immersive experiences.
  • Soundbars: Provides advanced audio processing for improved sound output.
  • Automotive Audio Systems: Delivers clear and crisp audio in vehicle environments.
  • Portable Audio Players: Improves sound quality for on-the-go listening.
  • Gaming Consoles: Enhances audio fidelity for realistic gaming experiences.

Features:

  • High-Resolution Audio Support: Supports high sample rates and bit depths for pristine audio quality.
  • Advanced Audio Processing Algorithms: Includes features such as noise reduction, equalization, and surround sound processing.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Multiple Audio Inputs and Outputs: Supports a variety of audio interfaces.
  • Integrated Digital Signal Processor (DSP): Enables custom audio processing algorithms.

Benefits:

  • Superior Audio Quality: Delivers clear, detailed, and immersive sound.
  • Enhanced Listening Experience: Improves the overall audio experience for users.
  • Versatile Application: Suitable for a wide range of audio applications.
  • Easy Integration: Simplifies design and development efforts.
  • Cost-Effective Solution: Provides high-quality audio processing at a competitive price.

Additional Details:

The ES8680CSC typically features a comprehensive set of audio processing capabilities, including Dolby and DTS decoding, as well as various equalization and sound enhancement algorithms. It is often used in conjunction with other audio components, such as amplifiers and speakers, to create a complete audio system. Its low power consumption makes it ideal for portable applications where battery life is critical. The device's datasheet provides detailed information on its electrical characteristics, audio processing capabilities, and application guidelines. It often supports various audio codecs like MP3, AAC, and FLAC. Software libraries and development tools are usually available to aid in the integration and customization of the audio processing functions.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistor
Need more? Email Us
ECAD model for ED1502E
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Texas Instruments
D707E001BRFP250
Lowest to $45.3221
ECAD model for D707E001BRFP
Bourns Inc.
TVS DIODE
Need more? Email Us
ECAD model for CDSOD523-T05
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ECAD model for ADAM-5000/485-AE
Broadcom Limited
SINGLE CHIP 802.11N PCIE
Need more? Email Us
ECAD model for BCM4342EKFBG
Molex, LLC
12 GOOSENECK LAMP
Need more? Email Us
ECAD model for 625000444
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
Broadcom Limited
DUAL PORT NX1 DUAL MEDIA 1GB / X2 PCI EXPRESS DUAL-PORT GIGABIT ETHERNET CONTROLLER
Lowest to $292.3200
ECAD model for BCM5718B0KFBGG

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2055 $67.2880
38+ $3.4500 $131.1000
59+ $3.3426 $197.2134
80+ $3.2340 $258.7200
104+ $3.1266 $325.1664
139+ $2.8032 $389.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 274 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention