EN
  • EN
  • DE

LTC1164ACN

Part No LTC1164ACN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Low Power, Low Noise, Quad Universal Filter Building Block
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207200-LTC1164ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1164ACN CAD Model

Description

LTC1164ACN - Low Power, High Performance, Octal 8th Order Lowpass Filter

The LTC1164ACN is a highly integrated solution designed by Linear Technology for advanced signal processing applications requiring multiple filtering stages. This precision octal 8th order lowpass filter features a maximally flat Bessel frequency response, which provides a near-ideal delay characteristic, making it perfect for applications that demand minimal signal distortion and a smooth phase response.

Encased in a 24-pin narrow DIP package, the LTC1164ACN offers a compact footprint for space-constrained designs. It operates with a single or dual power supply ranging from ±2.37V to ±8V, which allows for flexible integration into various system architectures. The low power consumption of the device, typically 2.5mA per filter section, makes it an excellent choice for battery-powered devices and energy-efficient systems.

The LTC1164ACN is characterized by its ease of use, requiring no external components for fixed frequency operation. This plug-and-play aspect significantly simplifies the design process and accelerates time to market. The filter’s cutoff frequencies are factory set, which means they can be directly implemented into the signal chain without the need for additional tuning or calibration.

With eight independent 8th order lowpass filter sections, the LTC1164ACN is capable of handling multiple channels simultaneously, making it ideal for multi-channel applications such as audio processing, data acquisition systems, anti-aliasing filters, and other sophisticated industrial or consumer signal processing tasks. The high order of the filter ensures a sharp cutoff characteristic, which is essential for rejecting unwanted high-frequency noise and preserving the integrity of the desired signal.

Overall, the LTC1164ACN from Linear Technology stands out as a robust, high-performance filtering solution that delivers precision and reliability in a user-friendly package. Its combination of low power operation, high filter order, and ease of integration make it a top choice for designers looking to enhance their signal processing capabilities without compromising on efficiency or space.

For additional information, specifications, and application support, designers are encouraged to consult the comprehensive datasheet and technical resources provided by Linear Technology.

You May Also Be Interested in

Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess