Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952349-OS6386YETGGHK
Series *
Ultra Librarian 3D Model Ultra Librarian OS6386YETGGHK CAD Model

Description

The OS6386YETGGHK is an AMD Opteron 6386 processor, belonging to the 'Interlagos' family. It's a high-performance server CPU designed for demanding workloads, offering a large number of cores and substantial memory capacity for enhanced virtualization and computing power.

Applications:

  • High-density server virtualization
  • Cloud computing environments
  • Database servers
  • High-performance computing (HPC)
  • Data warehousing

Features:

  • Sixteen Cores: Provides massive parallel processing capabilities for handling complex workloads.
  • AMD Turbo CORE Technology: Dynamically increases core frequencies for improved performance in demanding applications.
  • HyperTransport Technology: Offers high-bandwidth interconnects between processors and I/O devices.
  • Integrated Memory Controller: Supports DDR3 memory, enhancing memory bandwidth and reducing latency.
  • AMD-V Virtualization Technology: Enables hardware-assisted virtualization for improved performance and security.

Benefits:

  • Increased Server Consolidation: The high core count allows for running a greater number of virtual machines per server.
  • Improved Application Performance: Sixteen cores and Turbo CORE technology provide the processing power needed for demanding applications.
  • Faster Data Access: HyperTransport technology facilitates faster data transfer rates.
  • Reduced Memory Latency: Integrated memory controller minimizes delays in accessing system memory.
  • Enhanced Virtualization Capabilities: AMD-V technology improves the efficiency and scalability of virtualized environments.

Technical Specifications:

  • Architecture: Interlagos
  • Core Count: 16
  • Clock Speed: Base clock speed typically around 2.8 GHz, with Turbo CORE boosting higher.
  • Socket Type: Socket G34
  • L3 Cache: 16 MB
  • Manufacturing Process: 32nm
  • TDP (Thermal Design Power): Around 140W

The AMD Opteron 6386 is ideal for organizations that require high-performance server solutions capable of handling demanding workloads, such as large-scale virtualization, cloud computing, and data-intensive applications. Its high core count and advanced features provide the processing power and efficiency needed to maximize server utilization and reduce total cost of ownership.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention