Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 800μA
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number TC7106
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1264812-TC7106CPL
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7106CPL CAD Model

Description

Microchip Technology's TC7106CPL Low Power 3½ Digit Analog-to-Digital Converter

The TC7106CPL is a highly integrated Analog-to-Digital Converter (ADC) from Microchip Technology, designed to offer precise digital representation of analog signals, primarily for low-power LCD applications. This 3½ digit ADC is a robust and versatile component, ideal for a wide range of products requiring digital readouts such as multimeters, scales, and environmental monitoring devices.

Key Features:

  • High Resolution: The TC7106CPL provides a 3½ digit resolution, which is capable of displaying readings from 0 to 1999, allowing for detailed and accurate measurement representation.
  • Direct Drive for LCD: It is specifically designed to interface directly with a liquid crystal display (LCD), eliminating the need for additional drivers and simplifying the design process.
  • Low Power Consumption: With its focus on energy efficiency, the TC7106CPL is an ideal choice for battery-operated devices, ensuring a longer operational lifespan between battery changes or charges.
  • Internal Reference: The device includes an internal reference voltage, which enhances the stability and accuracy of measurements without requiring external components.
  • Auto-Zero Function: The auto-zero function ensures that the zero reading is maintained, correcting for any offset errors and drift over time.
  • True Differential Input and Reference: This feature allows the ADC to measure the difference between two input signals, which is crucial for precise measurement tasks.
  • Overrange and Underrange Signals: These signals provide additional information about the measurement range, helping to prevent errors in readings.
  • Simple Interface: The TC7106CPL is designed with a user-friendly interface, making it easy to integrate into a variety of electronic systems.

Applications:

Due to its accuracy, low power consumption, and ease of use, the TC7106CPL is suitable for applications such as:

  • Handheld and portable measurement instruments
  • Battery-operated equipment
  • Industrial control systems
  • Medical monitoring devices
  • Consumer electronics

The TC7106CPL from Microchip Technology is a reliable and efficient solution for designers looking to incorporate a high-quality ADC with an LCD interface into their systems, ensuring precise data acquisition with minimal power draw.

You May Also Be Interested in

Texas Instruments
IC AMOLED DISPLAY POS/NEG 10WSON
Lowest to $1.6026
ECAD model for TPS65137ASDSCR
STMicroelectronics
IC BUFFER TFT-LCD PANELS 48TQFP
Lowest to $1.0082
ECAD model for TSL1014IFT
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ECAD model for PCF2113DU/F4,026
Fairchild/ON Semiconductor
4-Digit Counters with Multiplexed
Need more? Email Us
ECAD model for MM74C926N
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ECAD model for PCF2116AU/10,005
ON Semiconductor
On-Screen Display Controller
Lowest to $47.5657
ECAD model for LC74736PT-E
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LCD DVR 40-DIP
Lowest to $7.9706
ECAD model for TC7106CPL
Fairchild/ON Semiconductor
6-Digit BCD Display Controller/Driver
Need more? Email Us
ECAD model for MM74C912N
Maxim Integrated
2-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan | IC DRVR DSPL LED 40-TQFN
Lowest to $54.8383
ECAD model for MAX6955ATL+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9706 $63.7648
18+ $6.5400 $117.7200
27+ $6.3356 $171.0612
37+ $6.1313 $226.8581
48+ $5.9269 $284.4912
64+ $5.3137 $340.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 290 pieces
MOQ: 8 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention