EN
  • EN
  • DE

LA73079CL-TL-E

Part No LA73079CL-TL-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description VIDEO DRIVER ICS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 922692-LA73079CL-TL-E
Ultra Librarian 3D Model Ultra Librarian LA73079CL-TL-E CAD Model

Description

ON Semiconductor LA73079CL-TL-E Product Overview

The LA73079CL-TL-E is a high-performance, low-power analog audio amplifier designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is part of their comprehensive portfolio of energy-efficient power and signal management, logic, discrete, and custom solutions. The LA73079CL-TL-E is specifically engineered to provide a superior audio experience for a wide range of applications, from automotive systems to consumer electronics.

Key Features

  • Low Voltage Operation: This amplifier is capable of operating at low voltages, making it ideal for portable and battery-powered devices where power efficiency is critical.
  • High Output Power: Despite its low voltage capabilities, the LA73079CL-TL-E does not compromise on power, delivering high output to drive speakers effectively.
  • Low Distortion: It produces a clear and precise audio signal, minimizing distortion and ensuring high-quality sound reproduction.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating, ensuring reliability and longevity.

Applications

The versatility of the LA73079CL-TL-E makes it suitable for a variety of audio applications, including:

  • Portable Audio Devices
  • Automotive Audio Systems
  • Home Entertainment Systems
  • Mobile Phones and Tablets

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LA73079CL-TL-E is manufactured with rigorous standards, ensuring that each unit meets the company's quality and performance criteria. Customers can trust this product for reliability and consistent operation in their audio solutions.

Environmental Considerations

In alignment with global environmental standards, the LA73079CL-TL-E is designed with eco-friendly considerations. It complies with RoHS directives, which limits the use of certain hazardous substances in electronic equipment, making this product a responsible choice for environmentally conscious manufacturers.

Overall, the LA73079CL-TL-E from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance the audio quality of their next project.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9014 $58.0280
49+ $2.3805 $116.6445
76+ $2.3065 $175.2940
104+ $2.2315 $232.0760
134+ $2.1575 $289.1050
180+ $1.9346 $348.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess