EN
  • EN
  • DE

LTC2862AHDD-1#PBF

Part No LTC2862AHDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356078-LTC2862AHDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862AHDD-1#PBF CAD Model

Description

Product Overview: LTC2862AHDD-1#PBF

The LTC2862AHDD-1#PBF is a robust transceiver component designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This transceiver is part of the LTC2862 series, which are high-speed RS485/RS422 transceivers that integrate advanced features to ensure reliable communication in harsh environments.

Key Features

  • Temperature Range: The device operates reliably over an extended industrial temperature range, ensuring performance in extreme conditions.
  • Electrostatic Discharge (ESD) Protection: It offers exceptional ESD protection, withstanding up to ±15kV for Human Body Model (HBM) on transceiver interface pins, which safeguards the device against sudden electrostatic discharges during handling or operation.
  • Integrated Protection: The LTC2862AHDD-1#PBF includes integrated fault protection features such as overvoltage protection and fault-tolerant receiver inputs, which allow the transceiver to tolerate ±60V faults without damage.
  • High Data Rates: Capable of supporting data rates up to 20Mbps, this transceiver is suitable for high-speed data communication applications.
  • Low Power Shutdown: A low-power shutdown mode significantly reduces power consumption when the transceiver is not in active use, making it an energy-efficient choice for power-sensitive applications.
  • Extended Common-Mode Range: The transceiver supports an extended common-mode range of ±25V, which exceeds the industry standard, ensuring signal integrity in electrically noisy environments.

Applications

The LTC2862AHDD-1#PBF is ideal for various applications that require robust and reliable data transmission, such as:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Communication Systems
  • Automotive Networks

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2862AHDD-1#PBF transceiver is built to meet stringent industry standards, ensuring long-term performance and stability in the field. With its rugged design and advanced protection features, this transceiver is an excellent choice for engineers and designers seeking a dependable solution for their communication needs.

Package and Availability

This transceiver is available in a compact, 8-lead DFN package, which is suitable for space-constrained applications. The part number LTC2862AHDD-1#PBF indicates the specific version of the LTC2862 series, with the package and temperature grade tailored for high-demand environments.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0853 $54.7677
21+ $4.9931 $104.8551
32+ $4.8370 $154.7840
43+ $4.6810 $201.2830
56+ $4.5250 $253.4000
74+ $4.0569 $300.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,852 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess