EN
  • EN
  • DE

25AA320A-I/MS

Part No 25AA320A-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 10MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 197438-25AA320A-I/MS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25AA320A-I/MS CAD Model

Description

Product Overview: Microchip Technology 25AA320A-I/MS

The Microchip Technology 25AA320A-I/MS is a 32K SPI Serial EEPROM, a part of Microchip's renowned EEPROM product line. This device offers a convenient and robust storage solution for a wide range of applications, from consumer electronics to industrial systems. Designed with longevity and reliability in mind, the 25AA320A-I/MS provides users with a stable and secure way to store critical data.

Key Features

  • Memory Size: 32K-bit (4K x 8)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Operating Voltage: 1.8V to 5.5V, accommodating a wide range of applications and power requirements.
  • Speed: Fast data transfer rates with clock frequencies up to 10 MHz.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring operation under extreme conditions.
  • Packaging: Supplied in an 8-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.
  • Write Protection: Features hardware and software write-protection options to prevent accidental data overwrites and ensure data integrity.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention of over 100 years.

Applications

The versatility of the 25AA320A-I/MS makes it suitable for a variety of applications, such as:

  • Configuration and setup storage for digital devices
  • Data logging systems
  • Industrial control systems
  • Medical devices
  • Smart cards and identification systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the 25AA320A-I/MS is no exception. Customers can expect robust support, including comprehensive technical documentation, application notes, and customer service. Plus, with Microchip's extensive product lifecycle, the 25AA320A-I/MS is a choice that offers both stability and future-proofing for designs requiring non-volatile memory solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess