Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) EPROM, UV 40-Cerdip
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type EPROM, UV
Supply Voltage 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-CDIP (0.600", 15.24mm) Window
Case / Package 40-Cerdip
Family Name PIC16C77
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889410-PIC16C77/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C77/JW CAD Model

Description

Microchip Technology's PIC16C77/JW: A Robust Microcontroller for Diverse Applications

The PIC16C77/JW from Microchip Technology is a high-performance, CMOS fully-static 8-bit microcontroller packed with a wealth of features to handle a wide array of applications. Designed with versatility in mind, this microcontroller is ideal for industries ranging from automotive to consumer electronics, and from medical devices to industrial automation.

Key Features:

  • EPROM Memory: The PIC16C77/JW comes with 8KB of on-board EPROM, providing ample space for your application code and data storage, while also allowing for easy updates and iterations during the development cycle.
  • High-Speed Performance: With a maximum speed of 20MHz, this microcontroller offers swift processing capabilities, ensuring responsive and efficient operation for time-sensitive tasks.
  • I/O Flexibility: It boasts 33 dedicated I/O pins, giving developers the freedom to connect a multitude of peripherals and interface with a wide range of sensors and actuators.
  • Robust Timer Modules: Equipped with three separate timer modules, the PIC16C77/JW facilitates precise event timing, pulse generation, and measurement, essential for complex timing operations.
  • Powerful Interrupt Handling: With 15 sources of interrupts, this microcontroller allows for responsive task switching and event management, ensuring your application can handle multiple tasks efficiently.
  • Analog Features: The inclusion of an 8-channel analog-to-digital converter (ADC) makes this device suitable for analog signal processing, which is crucial for sensor integration and real-time data analysis.
  • Low Power Consumption: Despite its robust capabilities, the PIC16C77/JW is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications:

The versatility of the PIC16C77/JW allows it to be used in a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Home automation and security systems
  • Industrial control and monitoring
  • Medical devices
  • Consumer electronics

With its combination of memory, speed, I/O flexibility, and robust feature set, the PIC16C77/JW from Microchip Technology stands out as a smart choice for developers looking for a reliable and capable microcontroller to power their innovative projects.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention