EN
  • EN
  • DE

74LV74APW

Part No 74LV74APW
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815939-74LV74APW
Ultra Librarian 3D Model Ultra Librarian 74LV74APW CAD Model

Description

The 74LV74APW is a low-voltage Si-gate CMOS device that belongs to NXP's extensive range of integrated circuits. This dual positive-edge triggered D-type flip-flop is designed for use in applications requiring a quick transition and low power consumption. It is a versatile component suitable for various electronic applications, including computing, data storage, and signal processing.

Key Features

  • Logic Type: Dual D-type Flip-Flop
  • Trigger Type: Positive-edge
  • Supply Voltage Range: 2.0V to 5.5V
  • Output Current: High/Low 8 mA at 5V
  • Package: TSSOP16
  • Operating Temperature: -40°C to +125°C

Performance and Quality

With a wide supply voltage range from 2.0V to 5.5V, the 74LV74APW is optimized for low-voltage operations, making it ideal for battery-operated systems. It can source or sink up to 8 mA at 5V, providing robust output drive capabilities. The device is available in a TSSOP16 package, ensuring a compact footprint for space-constrained applications.

Temperature resilience is another key aspect of the 74LV74APW, with an operating temperature range of -40°C to +125°C, assuring reliable performance across diverse environmental conditions. The product adheres to NXP's commitment to high-quality standards, ensuring long-term reliability and consistency in performance.

Applications

The 74LV74APW is suitable for a wide range of applications, including:

  • Registers and Counters
  • Storage and Data Management
  • Control Systems
  • Logic Circuitry

In summary, the 74LV74APW from NXP is a high-performance, dual D-type flip-flop that offers a balance of speed, power efficiency, and reliability. Its wide operating voltage range and robust temperature tolerance make it an excellent choice for designers looking to optimize their digital logic systems.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8258 $58.2580
25+ $4.7805 $119.5125
38+ $4.6316 $176.0008
52+ $4.4814 $233.0328
67+ $4.3324 $290.2708
90+ $3.8843 $349.5870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess