EN
  • EN
  • DE

TRS3222EIDB

Part No TRS3222EIDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 500kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number TRS3222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTRS3222EIDB,2156-TRS3222EIDB,TRS3222EIDBG4,TRS3222EIDBG4-ND
Standard Package 70
Win Source Part Number 1188193-TRS3222EIDB
Ultra Librarian 3D Model Ultra Librarian TRS3222EIDB CAD Model

Description

The TRS3222EIDB is a robust, versatile RS-232 transceiver from Texas Instruments, designed to meet the demanding requirements of modern serial communication systems. This integrated circuit is engineered to provide reliable data transmission and reception over RS-232 protocol interfaces, making it an ideal choice for a variety of applications in industrial, telecommunications, and consumer electronics.

Key Features

  • Electrostatic Discharge Protection: The TRS3222EIDB offers an impressive ±15kV ESD protection on the transceiver interface pins, ensuring resilience against electrostatic discharges and enhancing system reliability.
  • Low Power Consumption: With a low operational supply current of 300µA and a 1µA supply current in shutdown mode, this transceiver is optimized for power-sensitive applications.
  • High Data Rate: Capable of supporting data rates up to 1Mbps, the TRS3222EIDB is suitable for high-speed data communication, providing efficient and rapid data transfer.
  • Dual Charge Pump: The integrated dual charge pump circuitry allows for operation from a single 3.0V to 5.5V supply, eliminating the need for a bipolar power supply and simplifying power management.
  • Robust Receiver Thresholds: The device features receiver hysteresis for noise suppression, ensuring data integrity in electrically noisy environments.

Applications

The TRS3222EIDB is well-suited for a broad range of applications, including:

  • Point-of-Sale (POS) Terminals
  • GPS Receivers
  • Industrial Control Systems
  • Data Acquisition Systems
  • Networking Equipment

Package and Quality

This transceiver comes in a space-saving SSOP (Shrink Small Outline Package) with 20 pins, providing a compact solution for designs where board space is at a premium. Texas Instruments' commitment to quality ensures that the TRS3222EIDB meets stringent industry standards for performance and reliability.

With its combination of protection features, low power consumption, and high-speed data capabilities, the TRS3222EIDB from Texas Instruments stands out as a top-choice RS-232 transceiver for designers looking to enhance their communication systems.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7793 $50.0274
44+ $2.2805 $100.3420
68+ $2.2092 $150.2256
94+ $2.1380 $200.9720
121+ $2.0667 $250.0707
162+ $1.8529 $300.1698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess