Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN
Base Product Number SC16
Other Names 935283101128
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1260756-SC16C852LIBS,128
Ultra Librarian 3D Model Ultra Librarian SC16C852LIBS,128 CAD Model

Description

Product Overview: SC16C852LIBS,128 from NXP Semiconductors

The SC16C852LIBS,128 is a dual universal asynchronous receiver-transmitter (UART) with a 128-byte FIFO from NXP Semiconductors, designed to enhance the serial communication capabilities of embedded systems. This integrated circuit provides an efficient solution for serial data exchange between a microcontroller and peripherals or between microcontrollers over long distances and at high speeds.

Key Features

  • Dual Channel UART: This product features two independent UART channels, allowing for simultaneous bi-directional communication on two separate serial ports.
  • Large FIFO Buffers: With 128-byte transmit and receive FIFOs for each channel, the SC16C852LIBS,128 can handle high data throughput, reducing the risk of data overrun and improving system reliability.
  • Flexible Baud Rate: It supports a wide range of baud rates, which can be programmed to meet the requirements of various communication standards and applications.
  • Auto Hardware/Software Flow Control: It offers automatic hardware and software flow control to prevent data loss during transmission.
  • Enhanced Features: Additional features include a programmable Xon/Xoff character, modem control signals, and a sleep mode for power savings.
  • Multi-protocol Support: The device supports IrDA, RS-232, RS-485, and RS-422 serial protocols, providing versatility in its use across different communication standards.

Applications

The SC16C852LIBS,128 is ideal for a wide range of applications where reliable serial communication is essential. It can be used in:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Telecommunications equipment
  • Network routers and switches
  • Automotive diagnostics
  • Remote access servers

Technical Specifications

The device operates over a temperature range of -40°C to +85°C and is available in a 32-pin HVQFN package. It requires a 3.3V power supply and is compliant with the industrial standard 16C550 UART.

Conclusion

The SC16C852LIBS,128 from NXP Semiconductors is a robust and versatile UART solution that offers high data throughput and a range of features for complex communication systems. With its support for multiple protocols and large FIFO buffers, it is an excellent choice for designers looking to implement efficient and reliable serial data transfer in their products.

You May Also Be Interested in

NXP / Nexperia
IC UART 40-DIP
Need more? Email Us
ECAD model for SC16C550BIN40
NXP / Nexperia
IC UART OCTAL ENHANCED 84-PLCC
Lowest to $53.2927
ECAD model for SCC2698BE1A84,518
NXP / Nexperia
IC UART SINGLE 28-PLCC
Lowest to $437.8948
ECAD model for SCC2691AE1A28,602
NXP / Nexperia
IC UART 48LQFP
Need more? Email Us
ECAD model for SC16C650BIB48,128
NXP / Nexperia
IC UART DUAL W/FIFO 48-LQFP
Need more? Email Us
ECAD model for SC68C752BIB48,151
NXP / Nexperia
Need more? Email Us
ECAD model for SCC2692AC1A44G
NXP / Nexperia
UART 2-CH 5V 44-Pin PLCC / IC UART DUAL 44-PLCC
Need more? Email Us
ECAD model for SCC2692AC1A44
Exar Corporation
Need more? Email Us
ECAD model for 16L2751CM
NXP / Nexperia
IC UART SINGLE 28-PLCC
Need more? Email Us
ECAD model for SCC2691AC1A28,623

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention