Product Overview: NXP SC18IM704PWJ
The SC18IM704PWJ is a versatile and powerful interface IC designed by NXP Semiconductors. This product is specifically engineered to act as a bridge between a standard I²C-bus of a microcontroller and a serial UART interface. This allows for a seamless integration of devices that are not typically I²C-compatible into an existing I²C-bus network, expanding the potential for system enhancements and upgrades without the need for significant redesign.
The SC18IM704PWJ operates as an I²C slave and can be connected to up to four UARTs. It is particularly useful in applications where additional UART interfaces are required, and it can effectively translate between the two communication protocols. This IC is commonly employed in environments where microcontrollers with limited UARTs need to communicate with multiple UART devices, such as in industrial control systems, home automation, and embedded networking.
Key Features:
- Interface: Provides a bridge between I²C-bus and UART interface.
- UART Channels: Supports up to four UARTs, allowing for multiple device connections.
- Operating Voltage: Compatible with a wide range of operating voltages, typically from 2.5V to 5.5V.
- Speed: I²C-bus interface supports fast-mode (400 kbit/s) and the UART interface supports baud rates up to 115.2 kbit/s.
- Package: Available in a compact 16-pin TSSOP package, ideal for space-constrained applications.
- Low Power Consumption: Designed for low standby current, making it suitable for power-sensitive applications.
Applications:
The SC18IM704PWJ is well-suited for a broad range of applications across various industries. Some of the typical use cases include:
- Expanding UART ports in microcontroller-based systems.
- Enabling UART communication for sensors and peripherals that only have an I²C interface.
- Industrial automation systems requiring robust serial communication.
- Home automation systems for integrating various communication protocols.
- Embedded systems where space and power are limited.
With its flexibility and ease of use, the NXP SC18IM704PWJ stands out as a valuable component for designers looking to enhance their system's communication capabilities without extensive modifications to the existing architecture.