EN
  • EN
  • DE

HUF75329D3

Part No HUF75329D3
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 20A, 55V, 0.026 Ohm, N-Channel UltraFET Power MOSFETs | MOSFET N-CH 55V 20A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 55V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 26mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 65nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1060pF at 25V
Power Dissipation (Maximum) 128W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182429-HUF75329D3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HUF75329D3 CAD Model

Description

ON Semiconductor HUF75329D3 N-Channel Power MOSFET

The HUF75329D3 is a high-performance N-Channel Power MOSFET manufactured by ON Semiconductor, renowned for its efficiency and reliability in a wide range of power applications. This MOSFET is designed to handle high-speed switching operations and is commonly employed in power supply and conversion systems, motor drives, and various other electronic circuits that require efficient power management.

Key Features

  • Low On-Resistance: The HUF75329D3 features an extremely low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current (ID) of up to 55A, this MOSFET can handle significant current, making it suitable for high-power applications.
  • High Voltage Tolerance: It can withstand drain-source voltages (VDSS) up to 55V, providing a good safety margin for most electronic designs.
  • Fast Switching Speed: The device is optimized for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, which simplifies the interface with microcontrollers and other logic devices.

Applications

The versatility of the HUF75329D3 makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power management systems
  • Brushless DC motor drives
  • Automotive applications
  • Switch-mode power supplies (SMPS)
  • Load switching

Package and Quality

ON Semiconductor packages the HUF75329D3 in a robust TO-252 (DPAK) package, which offers excellent thermal performance and is suitable for surface-mount technology (SMT). The device is also compliant with RoHS standards, ensuring that it meets current environmental regulations for electronic components.

In conclusion, the HUF75329D3 from ON Semiconductor is a high-quality N-Channel Power MOSFET that offers a combination of low on-resistance, high current capability, and fast switching performance. Its ability to interface with logic-level signals and its robust packaging make it an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2541 $115.6155
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess