Products specifications

Product Status Obsolete
Capacitance 100 mF
Tolerance -20%, +80%
Voltage - Rated 5.5 V
ESR (Equivalent Series Resistance) 200Ohm
Lifetime @ Temp. 1000 Hrs @ 85°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.512" Dia (13.00mm)
Height - Seated (Max) 0.374" (9.50mm)
Temperature Range - Operating -25°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1525708-MAL219622104E3
Ultra Librarian 3D Model Ultra Librarian MAL219622104E3 CAD Model

You May Also Be Interested in

Elna America
CAP 200MF -20% +80% 3.3V SMD / ELECTRIC DOUBLE LAYERCAPACITORS CAPACITORS DYNACAP
Need more? Email Us
ECAD model for DCK-3R3E204T614-E
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
ECAD model for 2.5DMB50M18X40
Eaton Bussmann
CAP 300F 10% 2.5V T/H
Need more? Email Us
ECAD model for XB3550-2R5307-R
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
Need more? Email Us
ECAD model for 2.5DMB4R7M10X20
Eaton Bussmann
CAP 600F 10% 2.5V T/H
Need more? Email Us
ECAD model for XB3585-2R5607-R
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
ECAD model for 2.5DMB3R3M8X20
Nichicon
CAP 22F 20% 2.7V T/H
Need more? Email Us
ECAD model for JUWT1226MHD
Eaton Bussmann
CAP 1F -20% +80% 5V T/H
Lowest to $20.7957
ECAD model for PB-5R0H105-R
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
ECAD model for JUK0E276MHD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention