EN
  • EN
  • DE

PSMN3R4-30PL.127

Part No PSMN3R4-30PL.127
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 352762-PSMN3R4-30PL.127
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN3R4-30PL.127 CAD Model

Description

The PSMN3R4-30PL.127 is a high-performance, Power-SO8 packaged N-channel MOSFET from NXP Semiconductors, designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET is part of NXP's NextPowerS3 portfolio, which is renowned for its low on-state resistance and high switching performance.

Key Features

  • Low RDS(on): The device features an ultra-low on-state resistance of 3.4 mΩ at VGS = 10 V, which minimizes conduction losses and improves overall efficiency in applications.
  • High Continuous Drain Current (ID): It supports a continuous drain current of up to 100 A, making it suitable for high current applications.
  • High Avalanche Energy (Eas): The MOSFET is capable of withstanding high energy pulses in the avalanche and commutation modes, ensuring reliability and robustness in harsh conditions.
  • Logic Level Gate Drive: Compatible with standard logic level gate drive voltages, this component simplifies the design of drive circuits.

Applications

The PSMN3R4-30PL.127 is ideal for a variety of applications, such as:

  • DC/DC converters
  • Power supplies for servers, telecom, and datacom
  • Motor control systems
  • Automotive applications
  • Switched Mode Power Supplies (SMPS)
  • Power management functions

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN3R4-30PL.127 MOSFET is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications.

Environmental Compliance

The PSMN3R4-30PL.127 is compliant with RoHS and Halogen-Free standards, reflecting NXP's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

With its combination of efficiency, performance, and reliability, the PSMN3R4-30PL.127 NXP MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess