Products specifications

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 7.5V/μs
Gain Bandwidth Product 2.5MHz
Current - Input Bias 5pA
Voltage - Input Offset 5μV
Current - Supply 140μA
Current - Output / Channel 65mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809720-OPA2191IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2191IDGKR CAD Model

Description

The OPA2191IDGKR is a precision operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the OPAx191 series, which is known for its low offset voltage and low quiescent current, making it an ideal choice for a wide range of applications that require high accuracy and efficiency.

Key Features

  • Low Offset Voltage: The OPA2191IDGKR offers an ultra-low offset voltage of just 25 µV (max), which is critical for applications where precision is paramount.
  • Low Quiescent Current: With a low quiescent current of only 700 µA (typical), this op-amp is suitable for battery-powered and energy-saving devices, as it helps extend the operational lifetime.
  • Wide Supply Range: The device can operate over a wide supply range of 4.5V to 36V, or ±2.25V to ±18V for split supplies, providing flexibility for various circuit designs.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 114 dB (typical), the OPA2191IDGKR ensures excellent performance in environments with common-mode noise.
  • Robust ESD Protection: The op-amp features integrated ESD protection circuits, safeguarding the device from electrostatic discharges.

Applications

The OPA2191IDGKR is versatile and can be used in a multitude of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filtering
  • Medical equipment
  • Automotive controls
  • Power supply control

Package and Quality

This particular model, the OPA2191IDGKR, comes in an 8-pin VSSOP (DGK) package, which is suitable for space-constrained applications. Texas Instruments is committed to high-quality manufacturing and this product is no exception, adhering to stringent industry standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP INSTR 1MHZ 16SOIC
Lowest to $24.3597
ECAD model for PGA205AU/1K
Texas Instruments
IC OPAMP GP 1MHZ 14SOIC
Lowest to $16.3741
ECAD model for OPA4130UA
Texas Instruments
Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Lowest to $10.4696
ECAD model for OPA2691I-14D
Texas Instruments
IC OPAMP GP 1MHZ RRO 8SOIC
Lowest to $0.5602
ECAD model for OPA348AIDR
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD
Texas Instruments
IC OPAMP GP 8MHZ 14SOIC
Lowest to $13.7595
ECAD model for OPA4132UA/2K5
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5
Lowest to $0.5322
ECAD model for OPA348AIDCKRG4
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ
Texas Instruments
IC OPAMP GP 350KHZ 14SOIC
Need more? Email Us
ECAD model for OPA4234U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3207 $53.1312
37+ $2.7247 $100.8139
57+ $2.6395 $150.4515
79+ $2.5544 $201.7976
102+ $2.4692 $251.8584
136+ $2.2138 $301.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,579 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention