EN
  • EN
  • DE

PHP212D

Part No PHP212D
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347775-PHP212D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP212D CAD Model

Description

The PHP212D is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its high-quality and innovative components. This particular device is designed to meet the rigorous demands of modern electronic systems, offering a blend of performance, efficiency, and reliability that is essential for today's technology.

Key Features

  • High Performance: The PHP212D is engineered to deliver top-notch performance, ensuring that electronic systems operate at their peak capabilities.
  • Energy Efficiency: With the growing emphasis on energy conservation, this device is optimized for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Durability: NXP's commitment to quality means that the PHP212D is built to withstand the test of time, offering a long operational lifespan even under challenging conditions.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the PHP212D offers enhanced functionality that supports a wide range of uses in various industries.

Applications

The versatility of the PHP212D allows it to be used across multiple sectors, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

The PHP212D boasts a comprehensive set of technical specifications that enable it to handle a variety of tasks with ease. Some of its notable specifications include:

  • Operating Temperature Range
  • High Input and Output Voltage Levels
  • Compatibility with Various Signal Protocols
  • Robust Packaging for Enhanced Physical Protection

Quality and Support

NXP Semiconductors provides extensive support and documentation for the PHP212D, ensuring that customers can integrate this product into their systems with confidence. The company's global support network is ready to assist with any technical challenges, providing peace of mind for designers and engineers.

In summary, the PHP212D from NXP is a superior semiconductor product that offers a balance of performance, efficiency, and durability, making it a top choice for a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess