Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr onsemi
Package Bulk
Product Status Obsolete
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 200 µA
Current - On State (It (RMS) ) (Max) 8 A
Current - Hold (Ih) (Max) 6 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Sensitive Gate
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number MCR72
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1351504-MCR72-006
Ultra Librarian 3D Model Ultra Librarian MCR72-006 CAD Model

Description

ON Semiconductor MCR72-006 Thyristor SCR

The MCR72-006 is a Silicon Controlled Rectifier (SCR) manufactured by ON Semiconductor, renowned for its high reliability and performance in various applications. This SCR is designed to cater to a wide range of current control and switching applications, making it a versatile component for designers and engineers.

Key Features

  • Voltage Capacity: The MCR72-006 has a peak repetitive off-state voltage (Vdrm) of 400V, which means it can handle applications that require high voltage operations without compromising on performance.
  • Current Rating: With an average on-state current (It(av)) of 6A, this device is capable of controlling moderate levels of power, making it suitable for a variety of medium power applications.
  • Surge Current: It can withstand a non-repetitive surge current (Itsm) of up to 60A, ensuring durability and reliability during transient conditions.
  • Gate Trigger Current: The MCR72-006 has a low gate trigger current (Igt), which allows for easy triggering of the SCR with minimal power.
  • Thermal Performance: The device is encapsulated in a TO-220AB package, which provides excellent thermal conduction and helps to maintain stability under high power and temperature conditions.

Applications

The MCR72-006 SCR is ideally suited for a range of applications, including but not limited to:

  • Motor control circuits
  • Heating and lighting control systems
  • Power supplies
  • Regulated power control
  • Capacitive discharge ignition systems
  • Overvoltage protection circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MCR72-006 is no exception. It is designed to meet stringent quality standards, ensuring consistent performance and a long operational lifespan. Whether used in industrial, automotive, or consumer applications, the MCR72-006 SCR from ON Semiconductor is a reliable choice for efficient and effective current control.

You May Also Be Interested in

IXYS
Thyristor Phase 1200V TO-268
Lowest to €10.9554
ECAD model for CLA50E1200TC
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to €0.4100
ECAD model for TS110-8A1
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to €5.5519
ECAD model for TN6050HP-12WY
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to €0.2011
ECAD model for BT169H/01U
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
ON Semiconductor
SCR 50V 8A TO220AB
Lowest to €1.7772
ECAD model for C122F1
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to €2.6561
ECAD model for TIC126N-S
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to €0.8500
ECAD model for TYN1212RG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention