EN
  • EN
  • DE

PHU110NQ03LT

Part No PHU110NQ03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347790-PHU110NQ03LT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHU110NQ03LT CAD Model

Description

Product Overview: NXP PHU110NQ03LT MOSFET

The NXP PHU110NQ03LT is a high-performance, N-channel TrenchMOS™ logic level FET designed to deliver efficiency and power in a compact form factor. A part of NXP's leading-edge TrenchMOS portfolio, this MOSFET is optimized for fast switching applications and is ideal for use in power management circuits, DC-DC converters, and as a switch in various electronic devices.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it compatible with logic-level drive voltages, which simplifies the interfacing with microcontrollers and other logic devices.
  • High-Speed Switching: Designed for high-speed switching applications, the PHU110NQ03LT minimizes switching losses and improves overall efficiency.
  • Low On-State Resistance: The MOSFET boasts a very low on-state resistance (RDS(on)), reducing conduction losses and enhancing performance in high-current applications.
  • Enhanced Thermal Performance: The device's package is engineered for excellent thermal conduction, helping to maintain stability and reliability even under high power and temperature conditions.

Applications

The versatility of the NXP PHU110NQ03LT makes it suitable for a wide range of applications, including:

  • Power supply management
  • Motor control circuits
  • DC-DC converters
  • Load switches
  • Automotive electronics
  • High-efficiency power management designs

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30V
Continuous Drain Current (ID) 32A
RDS(on) 8.5 mΩ
Package SOT-428 (D-PAK)

With its robust design and state-of-the-art technology, the NXP PHU110NQ03LT is an excellent choice for designers looking to enhance efficiency and performance in their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess