EN
  • EN
  • DE

FSB50760SF

Part No FSB50760SF
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 3.6A 23PWRDIP / Power Driver Module MOSFET 3 Phase 600 V 3.6 A 23-PowerDIP Module (0.573", 14.56mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Series Motion SPM® 5 SuperFET®
Package Tube
Product Status Obsolete
Type MOSFET
Configuration 3 Phase
Current 3.6 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 23-PowerDIP Module (0.573", 14.56mm)
Base Product Number FSB50760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-FSB50760SF-OS,488-FSB50760SF,FAIFSCFSB50760SF
Standard Package 270
Win Source Part Number 1028032-FSB50760SF
Ultra Librarian 3D Model Ultra Librarian FSB50760SF CAD Model

Description

ON Semiconductor FSB50760SF - Smart Power Module

The FSB50760SF, a state-of-the-art smart power module from ON Semiconductor, is a highly integrated device designed for advanced motor drive applications such as fans, pumps, and general-purpose drives. This compact module encapsulates a comprehensive solution for efficient and reliable motor control, combining optimized gate drive, protection features, and power devices in a single package.

Key Features

  • Power Integration: The FSB50760SF integrates six IGBTs, three half-bridge HVICs for gate driving, and built-in bootstrap diodes, streamlining design and reducing external component count.
  • Advanced IGBT Technology: Utilizing ON Semiconductor's proprietary IGBT technology, the module offers low saturation voltage and low switching losses, enhancing overall system efficiency.
  • Protection Mechanisms: It comes equipped with under-voltage lockouts, over-current protection, and thermal shutdown features to ensure safe operation under various conditions.
  • Compact Design: The module's small footprint and surface-mount package allow for a compact and simplified PCB layout, ideal for space-constrained applications.
  • Optimized for High-Frequency Operation: The FSB50760SF is designed to support high-frequency switching, making it suitable for applications requiring fast and accurate motor control.

Applications

The FSB50760SF is versatile and can be used across a wide range of motor control applications. Its robust design and advanced features make it particularly well-suited for:

  • Home appliances such as washing machines and refrigerators
  • Fan and pump controllers in HVAC systems
  • Industrial automation equipment requiring precise motor control
  • Electric vehicle powertrains for auxiliary motors

Technical Specifications

The module operates with a 600V maximum rating and features low RDS(on) values for the IGBTs, ensuring minimal conduction losses. The built-in bootstrap diodes facilitate high-side gate driving, while the HVICs provide isolation and protection against gate voltage spikes.

With the FSB50760SF, ON Semiconductor delivers a highly integrated and efficient solution for designers looking to enhance their motor control systems with a reliable, high-performance smart power module.

You May Also Be Interested in

ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3938 $53.5752
10+ $10.9898 $109.8980
15+ $10.6464 $159.6960
20+ $10.3029 $206.0580
26+ $9.9595 $258.9470
34+ $8.9292 $303.5928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,125 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess