EN
  • EN
  • DE

STGIPQ3H60T-HZS

Part No STGIPQ3H60T-HZS
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description PWR MODULE 600V 3A 26DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 3A
Voltage 600V
Isolation Voltage 1500Vrms
Dimension 26-PowerDIP Module (0.846", 21.48mm)
Win Source Part Number 194389-STGIPQ3H60T-HZS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGIPQ3H60T-HZS CAD Model

Description

The STGIPQ3H60T-HZS is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader. This module is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically designed to provide a compact and high-performance solution for advanced motor drive applications.

Key Features

  • High Integration: The module integrates a three-phase inverter power stage with a 600 V, 3 A IGBT inverter bridge. This integration simplifies the design and reduces the size of the overall motor control solution.
  • Advanced IGBT Technology: Utilizing the latest IGBT technology, the STGIPQ3H60T-HZS provides excellent thermal performance and high efficiency, which is crucial for energy-saving applications.
  • Smart Driving: It includes built-in features such as cross-conduction prevention, under-voltage lockout, and overcurrent protection, which enhance the reliability and safety of the application.
  • Compact Design: The module comes in a highly compact package, making it suitable for applications where space is at a premium, such as home appliances, fans, pumps, and other small to medium power applications.
  • Easy-to-Use Interface: It offers a user-friendly interface that includes gate drive circuitry, simplifying the PCB design and reducing time-to-market.

Applications

The STGIPQ3H60T-HZS is versatile and can be used in a wide array of applications. It is particularly suitable for:

  • Washing machines
  • Refrigerators
  • Air conditioners
  • Fans
  • Compressors
  • Other home appliances and industrial motor drives

In conclusion, the STGIPQ3H60T-HZS from STMicroelectronics represents a robust and efficient solution for designers looking to enhance the performance of their motor control applications while minimizing space and complexity. Its integration of advanced features and user-friendly interface make it a go-to choice for a range of applications in the consumer and industrial sectors.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2692 $57.0768
9+ $11.7081 $105.3729
14+ $11.3422 $158.7908
19+ $10.9763 $208.5497
24+ $10.6104 $254.6496
32+ $9.5128 $304.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess