The UGF8JT is an Ultrafast Recovery Rectifier diode manufactured by General Semiconductor (now Vishay). This diode is designed for high-speed switching applications, particularly in power supplies and inverters where minimizing switching losses is crucial. It combines a low forward voltage drop with an extremely fast reverse recovery time to optimize efficiency and reduce electromagnetic interference (EMI).
Applications
- Switch-Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) Circuits
- Inverters
- Freewheeling Diodes in Motor Drives
- High-Frequency Rectification
Features
- Ultrafast Recovery Time: Minimizes switching losses and improves efficiency.
- Low Forward Voltage Drop: Reduces power dissipation and enhances overall performance.
- High Surge Current Capability: Withstands transient overloads without damage.
- High Junction Temperature: Operates reliably under high temperature conditions.
- Glass Passivated Chip Junction: Enhances reliability and stability.
- RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
Benefits
- Improved Efficiency: Reduces switching losses significantly, leading to higher overall efficiency in power circuits.
- Reduced EMI: Faster recovery minimizes noise and electromagnetic interference.
- Enhanced Reliability: High surge current capability and robust design ensure dependable operation.
- Reduced Heat Generation: Lower forward voltage drop contributes to lower power dissipation and reduced heat sinking requirements.
Additional Details
The UGF8JT typically features a repetitive peak reverse voltage (VRRM) rating of 600V and a forward current (IF) rating of 8A. The typical forward voltage drop (VF) is around 1.3V at the rated forward current. The ultrafast reverse recovery time (trr) is typically less than 50ns. It's commonly available in a TO-220AC package and designed for through-hole mounting.
Because of its characteristics, the UGF8JT finds widespread use in applications such as power supplies for computers, servers, and industrial equipment, where both efficiency and reliability are critical. Its fast switching speed and robust design make it a preferred choice for power rectification and freewheeling diode functions in modern power electronics.